EN
  • EN
  • DE

DS1302SN-16

Part No DS1302SN-16
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SER 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Leap Year, NVSRAM, Trickle-Charger
Memory Size 31B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Supply, Battery 2 V to 5.5 V
Current - Timekeeping (Max) 0.3μA to 1μA @ 2V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 135819-DS1302SN-16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1302SN-16 CAD Model

Description

Maxim Integrated DS1302SN-16 Real-Time Clock (RTC) Module

The Maxim Integrated DS1302SN-16 is a versatile Real-Time Clock (RTC) module designed for applications requiring precise timekeeping and data management. This compact, low-power device integrates a real-time clock/calendar and 31 bytes of static RAM, providing a full binary-coded decimal (BCD) clock/calendar with 56-byte, battery-backed, nonvolatile (NV) RAM for data storage.

Key Features

  • Real-Time Clock/Calendar: Tracks time in hours, minutes, and seconds, along with the day, month, and year. It is designed to handle leap years and can operate in either 24-hour or 12-hour format with an AM/PM indicator.
  • Low Power Consumption: Suitable for battery-powered applications, the DS1302SN-16 consumes less power and offers a trickle-charge capability to maintain the backup battery charge level.
  • Serial Interface: The device communicates with a microcontroller via a simple serial interface, which minimizes the number of pins required for operation and simplifies the overall design.
  • Nonvolatile RAM: Features 31 bytes of static RAM, allowing for storage of critical data that must be preserved during power loss, without the need for an external battery.
  • Dual Power Supply Pins: This RTC module operates on dual power supply pins for primary and backup power sources, ensuring continuous timekeeping and data retention.
  • Compact Surface-Mount Package: The DS1302SN-16 comes in a space-saving, 16-pin SO (small outline) package, making it ideal for space-constrained applications.

Applications

The DS1302SN-16 is suitable for a wide range of applications, including:

  • Embedded systems
  • Utility meters
  • Consumer electronics
  • Handheld devices
  • Industrial controllers
  • Office automation

Maxim Integrated's DS1302SN-16 RTC module is a reliable and cost-effective solution for systems that require accurate timekeeping and data storage, ensuring that your application maintains accurate time and data integrity even in the event of a power outage.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1152 $50.1840
100+ $1.0447 $104.4700
150+ $1.0094 $151.4100
215+ $0.9388 $201.8420
280+ $0.9035 $252.9800
350+ $0.8682 $303.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess