EN
  • EN
  • DE

CAT1161WI-45-G

Part No CAT1161WI-45-G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr onsemi
Package Tube
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.5V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT1161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names 2156-CAT1161WI-45-G-ON,ONSONSCAT1161WI-45-G
Standard Package 100
Win Source Part Number 1001749-CAT1161WI-45-G
Ultra Librarian 3D Model Ultra Librarian CAT1161WI-45-G CAD Model

Description

The CAT1161WI-45-G is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, renowned for its reliability and performance. This memory chip offers a storage capacity of 16-Kb (2K x 8) and utilizes the I²C (Inter-Integrated Circuit) protocol for easy and efficient communication with microcontrollers and other digital systems. Its part number reflects several key features: the 'WI' indicates an industrial temperature range, and the '45' denotes the maximum write cycle time in milliseconds.

Designed for applications that require data retention after power-off, the CAT1161WI-45-G is perfect for storing device configuration, calibration data, or user preferences. It is commonly used in a wide range of applications, including consumer electronics, automotive systems, industrial controls, and medical devices.

Key Features:

  • Memory Size: 16-Kbit (2K x 8)
  • Interface: I²C serial, 2-wire interface
  • Write Cycle Time: 5 ms max
  • Operating Voltage Range: 2.5V to 5.5V
  • Temperature Range: -40°C to +85°C (industrial grade)
  • Packaging: SOIC-8 (Small Outline Integrated Circuit)
  • Data Retention: 100 years
  • Endurance: 1,000,000 program/erase cycles

The device also comes with a self-timed write cycle with auto-clear, which simplifies the write operation and ensures data integrity. Additionally, the CAT1161WI-45-G features a hardware and software write protection mechanism, including a write protect pin and write disable instructions for both the entire array or just the status register. This ensures critical data is preserved and protected from unintended changes.

In summary, the CAT1161WI-45-G from ON Semiconductor is a robust, versatile EEPROM chip that provides reliable data storage solutions for sophisticated electronic systems. Its industrial-grade performance, coupled with long-term data retention and high endurance, make it an excellent choice for designers and engineers looking to integrate a non-volatile memory component into their products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess