EN
  • EN
  • DE

CAS93C66VP2I-GT3

Part No CAS93C66VP2I-GT3
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM MICROWIRE 4KB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Memory Interface Microwire
Standard Package 1,276 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 865756-CAS93C66VP2I-GT3
Ultra Librarian 3D Model Ultra Librarian CAS93C66VP2I-GT3 CAD Model

Description

ON Semiconductor CAS93C66VP2I-GT3

The CAS93C66VP2I-GT3 is a high-performance, 4K Microwire Compatible Serial EEPROM manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This device is specifically designed to offer a reliable and flexible non-volatile data storage solution for applications that require low-power consumption and a small form factor.

Key Features

  • Memory Size: 4 Kbits (512 x 8 or 256 x 16-bit organization) providing ample space for calibration data, device configuration, and ID storage.
  • Operating Voltage: The device supports a wide voltage range from 1.8V to 5.5V, making it suitable for various applications from battery-powered devices to industrial systems.
  • Communication Protocol: Utilizes the Microwire serial interface which is known for its simplicity and ease of integration into various microcontroller-based systems.
  • Self-Timed Write Cycle: Includes a built-in write cycle timer, eliminating the need for an external timer and reducing system complexity.
  • High Reliability: Offers a high endurance of 1 million write cycles and data retention of 200 years, ensuring data integrity over an extended period.
  • Temperature Range: Operates across an industrial temperature range of -40°C to +85°C, making it reliable in extreme conditions.
  • Packaging: Comes in a compact 8-pin TSSOP package, ideal for space-constrained applications.

Applications

The CAS93C66VP2I-GT3 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial controls
  • Medical devices
  • Smart cards
  • Portable devices and IoT applications

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The CAS93C66VP2I-GT3 EEPROM is backed by rigorous testing and quality control processes to ensure performance and reliability. Additionally, ON Semiconductor offers comprehensive technical support to assist with design-in and development.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3416 $58.0720
415+ $0.2804 $116.3660
640+ $0.2716 $173.8240
880+ $0.2628 $231.2640
1,140+ $0.2540 $289.5600
1,525+ $0.2278 $347.3950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess