EN
  • EN
  • DE

CAS24S128C4NTR

Part No CAS24S128C4NTR
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 128KBIT I2C 4WLCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 3.5 µs
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 4-UFBGA, WLCSP
Supplier Device Package 4-WLCSP
Base Product Number CAS24
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 865754-CAS24S128C4NTR
Ultra Librarian 3D Model Ultra Librarian CAS24S128C4NTR CAD Model

Description

ON Semiconductor CAS24S128C4NTR Product Overview

The CAS24S128C4NTR is a high-performance integrated circuit from ON Semiconductor, a leading manufacturer in the semiconductor industry. Designed with precision and reliability in mind, this product is part of ON Semiconductor's extensive portfolio of electronic components that cater to a wide range of applications including automotive, industrial, and consumer electronics.

Key Features

  • Memory Size: The CAS24S128C4NTR boasts a memory size of 128 Mb, providing ample storage for your application's firmware or data logging requirements.
  • Interface Type: It features a SPI (Serial Peripheral Interface) that ensures fast data transfer rates and simplifies connectivity with microcontrollers and other digital systems.
  • Operating Temperature Range: This device is designed to operate within an industrial temperature range, making it suitable for harsh environments where temperatures can vary widely.
  • Package / Case: The component comes in a small and efficient 8-SOIC (0.154", 3.90mm Width) package, which is ideal for space-constrained applications.
  • Supply Voltage: It operates at a nominal supply voltage, making it compatible with a variety of power systems and ensuring energy-efficient operation.

Applications

The versatile nature of the CAS24S128C4NTR makes it suitable for a broad array of applications. It is particularly well-suited for:

  • Data storage in embedded systems
  • Configuration and log memory in industrial automation
  • Non-volatile storage in automotive applications
  • Complex programmable logic devices (CPLDs)
  • General-purpose data retention uses

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAS24S128C4NTR is no exception. It is manufactured to meet strict industry standards, ensuring high reliability and performance. The product undergoes rigorous testing procedures to guarantee that it meets the requirements of the most demanding applications.

Conclusion

With its robust feature set, the CAS24S128C4NTR from ON Semiconductor is an excellent choice for designers looking to incorporate a reliable and high-capacity memory solution into their electronic designs. Its compatibility with a wide range of applications, industrial temperature range, and compact packaging make it a versatile and practical component for a multitude of electronic projects.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0427 $176.4945
48+ $4.8799 $234.2352
62+ $4.7182 $292.5284
82+ $4.2296 $346.8272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess