EN
  • EN
  • DE

BZX84C6V8LT3G

Part No BZX84C6V8LT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±6%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 2μA @ 4V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1026779-BZX84C6V8LT3G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian BZX84C6V8LT3G CAD Model

Description

ON Semiconductor BZX84C6V8LT3G Zener Diode

The BZX84C6V8LT3G is a surface-mount Zener diode produced by ON Semiconductor, renowned for its reliability and efficiency in voltage regulation applications. This Zener diode is designed to provide a precise voltage reference of 6.8 volts, making it an ideal component for use in a variety of electronic circuits that require stable and accurate voltage regulation.

Constructed with ON Semiconductor's high-quality manufacturing processes, the BZX84C6V8LT3G features a standard SOT-23 package, which is not only compact but also offers excellent thermal performance. This makes the diode suitable for high-density circuit board designs where space is at a premium and heat dissipation is a concern.

The device is characterized by its low leakage current and excellent clamping capability, ensuring that it can protect sensitive electronic components from voltage spikes and surges. Its quick response time is essential for maintaining steady operation in the face of transient voltage changes, which are common in many electronic systems.

With a power dissipation of 300mW, the BZX84C6V8LT3G can handle a reasonable amount of power for its size. It operates within a wide temperature range from -55°C to +150°C, which ensures stable performance even under extreme environmental conditions. This robustness makes the diode suitable for use in industrial, automotive, and consumer electronics applications.

For design engineers, the BZX84C6V8LT3G is an attractive choice due to its ease of integration into existing designs, thanks to its industry-standard footprint. Additionally, its planar die construction offers better reliability and a lower profile on the circuit board.

ON Semiconductor also ensures that the BZX84C6V8LT3G complies with the RoHS directive, meaning it is free from hazardous substances, making it an environmentally friendly choice for modern electronic designs. The product is provided in tape and reel packaging, facilitating efficient assembly during the manufacturing process.

In summary, the BZX84C6V8LT3G Zener diode from ON Semiconductor is a versatile and reliable component that offers precise voltage regulation, robust performance, and ease of use for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess