EN
  • EN
  • DE

BZX79C3V9-T50A

Part No BZX79C3V9-T50A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 500MW DO35 / Zener Diode 3.9 V 500 mW ±5% Through Hole DO-35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Cut Tape (CT),Tape & Box (TB)
Voltage - Zener (Nom) (Vz) 3.9 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 100 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Through Hole
Case / Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number BZX79C3
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX79C3V9_T50A-ND,BZX79C3V9_T50A,2832-BZX79C3V9-T50A-488,BZX79C3V9-T50ATB,BZX79C3V9-T50ACT,BZX79C3V9_T50ACT,BZX79C3V9_T50ATB-ND,BZX79C3V9_T50ACT-ND,BZX79C3V9_T50ATB
Standard Package 5,000
Win Source Part Number 1325502-BZX79C3V9-T50A
Ultra Librarian 3D Model Ultra Librarian BZX79C3V9-T50A CAD Model

Description

ON Semiconductor BZX79C3V9-T50A - Zener Diode

The BZX79C3V9-T50A from ON Semiconductor is a highly reliable, precision Zener diode designed for use in a variety of electronic circuits. This component offers a Zener voltage of 3.9 volts, providing a stable reference voltage for voltage regulation applications. With its tight voltage tolerance and low leakage current, it is an ideal choice for designers looking to maintain consistent performance in their electronic designs.

Key Features:

  • Zener Voltage: 3.9V with a tolerance of ±5%, ensuring precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 500 mW, making it suitable for a range of low-power applications.
  • Package: Housed in a DO-35 glass package, the BZX79C3V9-T50A is compact and robust, offering high thermal stability.
  • Operating Temperature Range: This component can operate over a wide temperature range from -55°C to +175°C, allowing for use in harsh environments.
  • Low Leakage Current: Exhibits a low leakage current, contributing to the overall efficiency of the circuit.
  • Reverse Voltage: With a maximum reverse voltage of 3.9V, it is optimized for voltage regulation tasks.
  • Test Current: The Zener test current (I<sub>ZT) is specified at 5 mA, providing a standard for performance measurement.

Applications:

The BZX79C3V9-T50A is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Precision reference
  • Switching power supplies
  • Consumer electronics

Quality and Reliability:

ON Semiconductor is known for their commitment to quality, and the BZX79C3V9-T50A is no exception. It is manufactured to stringent standards, ensuring high reliability and performance consistency. Whether for use in commercial or industrial applications, this Zener diode stands up to the demands of any circuit.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess