EN
  • EN
  • DE

BZX79C24-T50A

Part No BZX79C24-T50A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description BZX79C24 - ZENER 24V 05W 5%
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr onsemi
Series -
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 70 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 16.8 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 100 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
MSL Level Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 1378048-BZX79C24-T50A
Ultra Librarian 3D Model Ultra Librarian BZX79C24-T50A CAD Model

Description

ON Semiconductor BZX79C24-T50A Zener Diode

The BZX79C24-T50A from ON Semiconductor is a highly reliable, precision Zener diode designed to provide a regulated voltage of 24V. This Zener diode is an essential component for voltage regulation circuits, providing a stable and accurate reference voltage. With its tight voltage tolerance and low leakage current, it is an ideal choice for a wide range of applications, including power supplies, voltage references, and protection circuits.

Product Features:

  • Voltage Regulation: The BZX79C24-T50A offers a nominal Zener voltage of 24V, which makes it suitable for providing a stable voltage reference in electronic circuits.
  • Power Dissipation: This Zener diode is capable of dissipating up to 500mW of power, ensuring reliable operation under varying conditions.
  • Tight Tolerance: The voltage tolerance is specified at ±5%, which ensures precision in applications where voltage accuracy is critical.
  • Low Leakage Current: It features a low dynamic impedance and low leakage current, which enhances the overall efficiency of the circuit.
  • Compact Package: The BZX79C24-T50A comes in a small and compact DO-35 glass package, which is ideal for space-constrained applications.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +175°C, providing reliable performance in extreme conditions.

Applications:

  • Switching power supplies
  • Electronic voltage regulators
  • Overvoltage protection circuits
  • Motor control circuits
  • Precision reference sources

The BZX79C24-T50A Zener diode from ON Semiconductor is a testament to the company's commitment to providing high-quality components that meet the stringent requirements of modern electronic devices. Whether you are designing a consumer electronic product, industrial equipment, or automotive systems, this Zener diode will ensure your application maintains a consistent and accurate voltage level.

Choose the BZX79C24-T50A for its precision, reliability, and performance, and trust ON Semiconductor for your circuit protection and voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,875+ $0.0309 $57.9375
4,550+ $0.0254 $115.5700
7,045+ $0.0246 $173.3070
9,710+ $0.0238 $231.0980
12,565+ $0.0230 $288.9950
16,855+ $0.0206 $347.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 1875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess