EN
  • EN
  • DE

BTB12-800BW3G

Part No BTB12-800BW3G
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC 800V 12A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer ON Semiconductor
Packaging Tube
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1.1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A @ 60Hz
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 123233-BTB12-800BW3G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian BTB12-800BW3G CAD Model

Description

Product Overview: BTB12-800BW3G - ON Semiconductor

The BTB12-800BW3G from ON Semiconductor is a highly robust and efficient triac designed to cater to a wide range of applications requiring AC power control. This semiconductor device is adept at handling applications that demand high voltage and current, making it an ideal choice for industries and products where precise power regulation is essential.

Key Features

  • Current Rating: The device can handle a maximum RMS current of 12A, enabling it to manage significant power loads with ease.
  • Repetitive Peak Off-State Voltage: With an 800V rating, the BTB12-800BW3G ensures safe operation under high voltage conditions, protecting circuits from voltage spikes.
  • Gate Trigger Voltage (Vgt): The triac has a low gate trigger voltage, which makes it easy to switch on with minimal power.
  • Snubberless Technology: This feature allows the device to operate without additional snubber circuits in most applications, simplifying designs and reducing component count.
  • High Commutation: The BTB12-800BW3G is designed to handle high commutation performances, making it suitable for inductive loads where turn-off can be challenging.
  • Package: Encased in a TO-220AB package, it offers a practical balance between thermal performance and compactness, suitable for a variety of PCB layouts.

Applications

The versatility of the BTB12-800BW3G allows it to be used in numerous applications. It is commonly found in:

  • Motor control circuits, where precise speed and torque control is required.
  • Domestic appliances such as dimmers, electric heaters, and AC controllers, providing efficient power management.
  • Industrial machines that require robust triacs for reliable operation under harsh conditions.
  • Lighting systems, including stage lighting and architectural lighting that demand smooth and continuous dimming capabilities.

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the BTB12-800BW3G is no exception. Each triac is rigorously tested to ensure it meets the high standards expected by industry professionals. With its excellent performance characteristics and ON Semiconductor's reputation, the BTB12-800BW3G is a smart choice for designers looking to incorporate reliable AC power control into their systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess