EN
  • EN
  • DE

BC261A

Part No BC261A
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 232066-BC261A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC261A CAD Model

Description

ON Semiconductor BC261A PNP Transistor

The BC261A is a high-quality PNP bipolar junction transistor (BJT) from ON Semiconductor, designed for general-purpose amplification and switching applications. This versatile component is a part of the industry-acclaimed BC series transistors, which are known for their reliability and performance across a wide range of electronic circuits. The BC261A is particularly well-suited for applications requiring low power consumption and moderate current handling capabilities.

The BC261A features a compact TO-92 package, which is one of the most commonly used transistor packages due to its ease of installation and handling. This makes the BC261A a convenient choice for both hobbyists and professional circuit designers. Despite its small size, the BC261A boasts impressive electrical characteristics that allow it to perform efficiently in various circuit configurations.

Key specifications of the BC261A include a collector-emitter voltage (VCEO) of -45V, a collector-base voltage (VCBO) of -50V, and an emitter-base voltage (VEBO) of -5V. The transistor can handle a continuous collector current (IC) of up to -100mA, making it suitable for a range of low to medium power applications. The device also features a maximum power dissipation (Pc) of 625mW, which ensures stable operation under a variety of conditions.

The BC261A has a minimum DC current gain (hFE) value of 110 at IC = -2mA, which provides sufficient amplification for many signal processing tasks. Additionally, the transistor's low saturation voltage drop ensures efficient operation and helps in reducing power losses in switching applications.

ON Semiconductor's commitment to quality is evident in the BC261A's design and manufacturing. The device is built to offer excellent performance stability and longevity, making it a reliable choice for both commercial and industrial electronic devices. Whether used in audio amplifiers, signal processing, or as a switch in power management circuits, the BC261A is an excellent general-purpose PNP transistor that delivers consistent performance.

For detailed electrical characteristics and application notes, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor, which offers comprehensive information to ensure optimal use of the BC261A in their projects.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.3269
Conexant Systems
Need more? Email Us
Conexant Systems
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Conexant Systems
Need more? Email Us
Maruwa
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess