EN
  • EN
  • DE

B2545G

Part No B2545G
Manufacturer ON Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015533-B2545G
Categories OEM Parts(A-B)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B2545G CAD Model

Description

The ON Semiconductor B2545G is a high-performance power rectifier that is designed to meet the rigorous demands of modern electronic circuits. This rectifier is a perfect choice for applications requiring efficient power conversion and high reliability. With its superior design and robust construction, the B2545G ensures optimal performance in a wide range of applications, including power supplies, inverters, and other power management systems.

Key Features

  • High Current Capability: The B2545G is capable of handling a continuous forward current of up to 25A, making it suitable for high-current applications.
  • High Reverse Voltage: With a maximum reverse voltage of 45V, this rectifier can accommodate the needs of circuits with higher voltage requirements.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall efficiency by minimizing power loss during operation.
  • High Surge Current Capability: The B2545G is designed to withstand high surge currents, ensuring durability and reliability during sudden voltage spikes.
  • Robust Package: Encased in a TO-220 package, the B2545G offers a compact footprint while providing excellent thermal and mechanical characteristics.

Applications

The B2545G is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Freewheeling diodes
  • Motor controllers
  • DC-DC converters
  • Battery charging systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the B2545G is no exception. It is manufactured using industry-leading techniques to ensure high reliability and performance over its lifespan. Users can trust this component to deliver consistent performance even under challenging conditions.

Environmental Compliance

The B2545G complies with environmental regulations, including RoHS and REACH, reflecting ON Semiconductor's dedication to environmental responsibility and sustainability.

Whether for industrial, commercial, or personal projects, the ON Semiconductor B2545G power rectifier is a reliable and efficient choice for your power rectification needs.

You May Also Be Interested in

Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess