EN
  • EN
  • DE

ASM3P2853AG-08SR

Part No ASM3P2853AG-08SR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ MOD EMI REDUCTION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator
Input Crystal
Output Clock
Number of Circuits 1
Maximum Input Frequency 50MHz
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018624-ASM3P2853AG-08SR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian ASM3P2853AG-08SR CAD Model

Description

ON Semiconductor ASM3P2853AG-08SR Voltage Regulator

The ASM3P2853AG-08SR is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications, including consumer electronics, telecommunications, and industrial systems.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is essential for powering sensitive electronic circuits that require a stable voltage source.
  • High Accuracy: This regulator offers excellent load and line regulation, ensuring the output voltage remains consistent even with changes in input voltage or load conditions.
  • Low Dropout Voltage: The ASM3P2853AG-08SR has a low dropout voltage, which means it can operate efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • Current Limiting: The built-in current limiting feature protects the device and the load from damage due to excessive current, enhancing the reliability of the overall system.
  • Thermal Shutdown: Thermal shutdown functionality is included to prevent the regulator from overheating, ensuring safe operation under various conditions.

Package and Availability

The ASM3P2853AG-08SR is offered in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of board space without compromising performance. The product is available in tape and reel packaging, facilitating easy integration into automated assembly processes.

Applications

With its robust design and reliable performance, the ASM3P2853AG-08SR voltage regulator is suitable for a diverse set of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Power management for IoT devices
  • Point-of-load applications
  • Automotive electronics

ON Semiconductor's commitment to quality ensures that the ASM3P2853AG-08SR meets the stringent requirements of modern electronic devices, providing designers with a trusted solution for their power regulation needs.

You May Also Be Interested in

Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,425 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess