EN
  • EN
  • DE

ASM3P2274AF-06-OR

Part No ASM3P2274AF-06-OR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ MOD 4X EMI REDUCT 6TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Frequency Modulator, Spread Spectrum Clock Generator
Input Crystal
Output CMOS
Number of Circuits 1
Maximum Input Frequency 120MHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 199297-ASM3P2274AF-06-OR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASM3P2274AF-06-OR CAD Model

Description

The ASM3P2274AF-06-OR is a cutting-edge, high-performance integrated circuit (IC) developed by ON Semiconductor, a leader in the semiconductor industry. This product is designed to cater to a wide array of applications, including but not limited to, power management, automotive systems, and consumer electronics. Its robust design and advanced technology ensure that it meets the stringent requirements of modern electronic devices.

Key Features

  • High Efficiency: The ASM3P2274AF-06-OR boasts a high level of efficiency, which is crucial for reducing energy consumption and heat generation in electronic systems.
  • Durability: Built to last, this product is manufactured with high-quality materials that contribute to its longevity and reliability in various operating conditions.
  • Compact Size: Its small footprint makes it an ideal choice for space-constrained applications, allowing designers to create more compact and sleek designs.
  • Low Power Consumption: The device is engineered to operate with minimal power, making it suitable for battery-powered applications where power conservation is critical.
  • Wide Operating Temperature Range: It is capable of functioning across a broad temperature range, ensuring performance stability in environments with extreme temperatures.

Applications

The ASM3P2274AF-06-OR is versatile and can be used across various sectors. In automotive systems, it can be integrated into electronic control units (ECUs), infotainment systems, and LED lighting controls. In the realm of consumer electronics, it is ideal for portable devices, computing equipment, and smart home devices. Additionally, its power management capabilities make it suitable for renewable energy systems, such as solar inverters and energy storage systems.

Quality and Compliance

ON Semiconductor is committed to delivering high-quality products that comply with international standards. The ASM3P2274AF-06-OR is produced in facilities that are certified for quality management systems and environmental stewardship. It adheres to RoHS directives, ensuring that it is free from hazardous substances and is environmentally friendly.

In summary, the ASM3P2274AF-06-OR from ON Semiconductor is a reliable and efficient solution for designers looking to enhance the performance of their electronic products while maintaining energy efficiency and environmental compliance.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7903 $62.6605
80+ $1.4692 $117.5360
125+ $1.4230 $177.8750
170+ $1.3779 $234.2430
220+ $1.3317 $292.9740
295+ $1.1943 $352.3185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess