EN
  • EN
  • DE

AR0330CM1C00SHAA0-DR

Part No AR0330CM1C00SHAA0-DR
Manufacturer ON Semiconductor
Catalog OEM Parts (A - B)
Description CMOS Image Sensor, 3 MP, 1/3" 0 Deg CRA, HiSpi, MIPI, CLCC, Tray, No Protective Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CLCC
Contact Plating Gold
Lead Free Yes
Maximum Operating Temperature 70 °C
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Pins 48
RoHS Compliant
Win Source Part Number 1030337-AR0330CM1C00SHAA0-DR
Categories OEM Parts(A-B)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR0330CM1C00SHAA0-DR CAD Model

Description

The AR0330CM1C00SHAA0-DR is a high-performance 3.4-megapixel 1/3-inch CMOS digital image sensor from ON Semiconductor, designed with advanced pixel technology to deliver superior image quality in a wide range of lighting conditions. This sensor is an ideal solution for a variety of applications, including security and surveillance, industrial imaging, and automotive systems.

Key Features:

  • High Resolution: The sensor provides a high-resolution output of 2304H x 1536V, capturing fine details for clear and crisp images.
  • Pixel Size: With a pixel size of 2.2 µm x 2.2 µm, it offers a perfect balance between high resolution and sensitivity.
  • Frame Rate: It delivers high frame rates, up to 60 frames per second (fps) at full resolution, ensuring smooth video capture for dynamic scenes.
  • Dynamic Range: The sensor offers an outstanding dynamic range, which helps in capturing images in challenging high-contrast scenes.
  • Low-Light Performance: AR0330CM1C00SHAA0-DR excels in low-light conditions, making it suitable for security cameras and other applications requiring 24/7 operation.
  • Multiple Output Formats: It supports multiple output formats, including RAW and compressed video, providing flexibility for different system designs.
  • Advanced Features: It comes with advanced features such as automatic exposure control, automatic white balance, and automatic black level calibration for improved image quality.

Applications:

  • Security and Surveillance Cameras
  • Automotive Imaging Systems
  • Industrial and Machine Vision
  • Video Conferencing
  • Unmanned Aerial Vehicles (UAVs)

ON Semiconductor's AR0330CM1C00SHAA0-DR is designed with a focus on reliability and performance, offering designers a versatile imaging solution that meets the demands of various high-end applications. Its compact form factor, combined with its technical features, makes it a top choice for engineers looking to integrate high-quality imaging capabilities into their products.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3728 $59.3200
60+ $1.9469 $116.8140
92+ $1.8861 $173.5212
127+ $1.8253 $231.8131
164+ $1.7644 $289.3616
220+ $1.5819 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess