EN
  • EN
  • DE

AR0135CS2C00SUEA0-DRBR

Part No AR0135CS2C00SUEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 1MP 1/3 CIS SO  /  CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Voltage - Supply 1.8V ~ 2.8V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number AR0135
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 2,600
Win Source Part Number 1027834-AR0135CS2C00SUEA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0135CS2C00SUEA0-DRBR CAD Model

Description

ON Semiconductor AR0135CS2C00SUEA0-DRBR CMOS Digital Image Sensor

The ON Semiconductor AR0135CS2C00SUEA0-DRBR is a high-performance 1/3-inch CMOS digital image sensor with an active-pixel array of 1280H x 960V. It incorporates innovative technology that provides stunning image quality through advanced pixel technology, making it an ideal choice for a wide range of applications, including surveillance, automotive, industrial, and medical imaging systems.

The AR0135CS2C00SUEA0-DRBR sensor features ON Semiconductor's breakthrough global shutter technology, which allows for the capture of high-speed motion images without the distortion that can occur with rolling shutters. This global shutter functionality is particularly important in environments where quick image capture is essential to maintain image fidelity, such as in traffic cameras or high-speed industrial inspection systems.

With its ability to operate in both color and monochrome, the AR0135CS2C00SUEA0-DRBR is versatile and can adapt to varying lighting conditions. The sensor's superior low-light performance is enabled by its 3.75 µm pixel size, which allows for increased sensitivity and improved signal-to-noise ratio, delivering crisp and clear images even in challenging lighting scenarios.

Furthermore, the AR0135CS2C00SUEA0-DRBR supports a variety of interfaces including a four-lane serial high-speed pixel interface, which provides high data throughput for applications that require fast frame rates. This sensor also offers multiple trigger modes, automatic exposure control, and on-chip temperature sensor, which combined, provide exceptional control and flexibility for the user.

Designed with an eye towards future-proofing, the AR0135CS2C00SUEA0-DRBR sensor is built to meet the rigorous demands of modern imaging applications. Its compact form factor and low power consumption make it an excellent choice for portable and battery-powered devices, where efficiency is key.

Overall, the ON Semiconductor AR0135CS2C00SUEA0-DRBR digital image sensor stands out in the market for its high image quality, versatility, and advanced features, making it a top-tier component for any imaging solution requiring reliability and performance.

You May Also Be Interested in

OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
OmniVision Technologies Inc
Lowest to $10.2264
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 280-PGA
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR 656X492 62-ACSP
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1295 $80.2590
4+ $32.9268 $131.7072
5+ $31.8978 $159.4890
7+ $30.8689 $216.0823
9+ $29.8399 $268.5591
12+ $26.7530 $321.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess