EN
  • EN
  • DE

AP1302CSSL00SMGA0-DR

Part No AP1302CSSL00SMGA0-DR
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Package Tray
Product Status Active
Function Processor
Mounting Type Surface Mount
Package / Case 120-WFBGA
Supplier Device Package 120-VFBGA (6.5x6.5)
Base Product Number AP1302
Standard Package 3,840 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 803271-AP1302CSSL00SMGA0-DR
Ultra Librarian 3D Model Ultra Librarian AP1302CSSL00SMGA0-DR CAD Model

Description

The ON Semiconductor AP1302CSSL00SMGA0-DR is a state-of-the-art image signal processor (ISP) designed to bring high-end imaging capabilities to a wide range of applications. This advanced chip is ideal for use in digital cameras, security systems, and any device requiring sophisticated image processing.

Key Features

  • High-Performance Processing: The AP1302CSSL00SMGA0-DR is capable of handling high-resolution images with its powerful processing capabilities, ensuring crisp and clear image quality.
  • Advanced Image Enhancement: It includes features such as noise reduction, dynamic range compression, and color correction to enhance image quality under various shooting conditions.
  • Multiple Output Formats: This ISP supports a variety of image output formats including RAW, YUV, RGB, and JPEG, giving designers flexibility in how they use the processed images.
  • High-Speed Interface: With a high-speed interface, the AP1302CSSL00SMGA0-DR can quickly transfer data to other components within a system, minimizing latency and improving overall performance.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered devices where power management is crucial.

Applications

The versatility of the AP1302CSSL00SMGA0-DR makes it an excellent choice for a variety of applications, including:

  • Smartphones and Tablets
  • Digital Still Cameras
  • Security and Surveillance Cameras
  • Automotive Camera Systems
  • Drones and Action Cameras

Technical Specifications

Parameter Value
Resolution Support Up to 16 Megapixels
Interface Type MIPI CSI-2, Parallel
Operating Temperature -30°C to +85°C
Package / Case CSP-81
Supply Voltage 1.2V, 1.8V

With its robust feature set and versatile application range, the ON Semiconductor AP1302CSSL00SMGA0-DR is an excellent choice for any project requiring high-quality image processing.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8086 $54.6602
16+ $6.4071 $102.5136
25+ $6.2068 $155.1700
34+ $6.0066 $204.2244
44+ $5.8064 $255.4816
58+ $5.2057 $301.9306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,909 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess