The AMIS42665TJAA1RG is a high-speed CAN transceiver manufactured by ON Semiconductor, designed to interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This transceiver is suitable for automotive and industrial applications where robust communication is essential.
Key Features
- ISO 11898-2 Compliant: Meets the requirements for high-speed CAN transceivers, ensuring reliable communication in demanding environments.
- Bus-Fault Protection: Offers protection of up to ±42V against transients on the CAN bus, safeguarding the device and the network from electrical disturbances.
- Differential Receiver with Wide Common-Mode Range: Ensures proper data reception under extreme common-mode voltage conditions, enhancing signal integrity.
- Thermal Protection: Incorporates an internal thermal shutdown feature to protect against overheating and potential damage.
- Low Electromagnetic Emission (EME): The transceiver's design minimizes electromagnetic interference, making it ideal for noise-sensitive applications.
- Low Current Standby Mode: Reduces power consumption when the network is inactive, contributing to energy efficiency.
- Interoperable with CAN Protocol Controller: Compatible with various CAN controllers, offering flexibility in system design.
Applications
- Automotive Networks
- Industrial Control Systems
- Building Automation
- Medical Equipment
- Heavy Machinery
Technical Specifications
The AMIS42665TJAA1RG operates over a temperature range of -40°C to +125°C, making it robust for use in harsh environments. It is packaged in a 14-pin SOIC (Small Outline Integrated Circuit), which is surface-mountable and suitable for compact PCB layouts. The device also supports a data rate of up to 1 Mbps, allowing for fast data transfer across the CAN network.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the AMIS42665TJAA1RG is no exception. It is built to meet stringent automotive and industrial standards, ensuring a reliable performance over its lifespan. Customers can trust in the durability and long-term operation of this CAN transceiver in their critical applications.