EN
  • EN
  • DE

AMIS30521C5212RG

Part No AMIS30521C5212RG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER SPI 32NQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Step Resolution 1 to 1/32
Applications General Purpose
Output Current 1.2A
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 6 V to 30 V
Temperature Range - Operating -40°C to 172°C (TJ)
Mounting SMD (SMT)
Case / Package 32-NQFP (7x7)
Win Source Part Number 078036-AMIS30521C5212RG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMIS30521C5212RG CAD Model

Description

ON Semiconductor AMIS30521C5212RG Micro-Stepping Motor Driver

The AMIS30521C5212RG from ON Semiconductor is a state-of-the-art micro-stepping stepper motor driver, designed to drive bipolar stepper motors with precision and ease. This integrated circuit (IC) is a member of ON Semiconductor's high-performance motor driver family, offering a compact and efficient solution for a wide range of applications, including industrial automation, robotics, and office equipment.

At the heart of the AMIS30521C5212RG is a micro-stepping controller with an integrated driver capable of controlling a two-phase bipolar stepper motor via an SPI interface. The device provides a flexible solution for complex motor control, including features such as programmable current control, multiple step modes, and a stall detection mechanism.

The micro-stepping feature allows for smooth and accurate motor control, significantly reducing the stepping noise and vibration often associated with stepper motors. This IC supports various stepping modes, ranging from full-step to 1/32 micro-stepping, enabling users to choose the appropriate mode based on the required motion resolution and torque.

One of the key advantages of the AMIS30521C5212RG is its built-in overcurrent protection and thermal shutdown features, which enhance the safety and reliability of the motor control system. Additionally, the stall detection functionality provides feedback on the motor's status, which can be used to implement advanced control strategies and improve system performance.

The driver operates over a supply voltage range of 6V to 30V, making it suitable for a variety of power environments. Its compact QFN-32 package allows for minimal footprint on PCBs, while still providing excellent thermal performance.

Overall, the ON Semiconductor AMIS30521C5212RG motor driver is an excellent choice for engineers looking for a high-performance, flexible, and reliable solution for controlling stepper motors. Its advanced features and protective measures ensure optimal performance in demanding applications, while its ease of integration makes it an ideal component for both new designs and upgrades to existing systems.

For detailed specifications and application information, designers are encouraged to consult the datasheet and support documentation provided by ON Semiconductor.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.7058 $69.7058
2+ $65.2941 $130.5882
3+ $63.0882 $189.2646
4+ $58.6765 $234.7060
5+ $56.4706 $282.3530
6+ $54.2647 $325.5882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess