EN
  • EN
  • DE

ADT7485AARMZ-R

Part No ADT7485AARMZ-R
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC TEMP/VOLT DGL SENS SST 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C, External Sensor
Accuracy ±1.75°C(Max)
Topology ADC, Multiplexer, Register Bank
Output Type Simple Serial Transport (SST)
Output Alarm No
Output Fan No
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 125421-ADT7485AARMZ-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7485AARMZ-R CAD Model

Description

ON Semiconductor ADT7485AARMZ-R Temperature Sensor and Overtemperature Alarm

The ON Semiconductor ADT7485AARMZ-R is a high-performance temperature sensor and overtemperature alarm system, designed to ensure precision thermal monitoring in a variety of applications. This integrated circuit is part of ON Semiconductor's portfolio of environmental sensors, offering a reliable solution for temperature measurement with an I2C-compatible interface.

Key Features

  • Accurate Temperature Sensing: The ADT7485AARMZ-R provides precise temperature measurements with a resolution of 0.25°C, allowing for detailed temperature monitoring.
  • Wide Temperature Range: It is capable of measuring temperatures from -40°C to +125°C, making it suitable for use in diverse environments.
  • Programmable Overtemperature Alarm: The device includes a programmable overtemperature alarm that can trigger an alert when a preset temperature threshold is exceeded, ensuring protective measures can be taken promptly.
  • I2C-Compatible Interface: The sensor features an I2C-compatible serial interface, facilitating easy integration into existing systems and providing straightforward communication with microcontrollers.
  • Low Voltage Operation: Operating at a supply voltage range of 3.0V to 3.6V, the sensor is optimized for low-voltage applications, making it energy efficient and suitable for battery-powered devices.
  • Compact Package: Housed in a compact 10-lead MSOP package, the ADT7485AARMZ-R is designed for space-constrained applications, without compromising performance.

Applications

The ADT7485AARMZ-R is ideal for a wide range of applications where accurate temperature monitoring is critical. It is commonly used in:

  • Computer and server systems
  • Electronic test equipment
  • Industrial automation and control systems
  • Telecommunication equipment
  • Portable and battery-powered devices

With its precision temperature sensing capabilities and programmable alarm system, the ADT7485AARMZ-R from ON Semiconductor is a versatile solution for engineers looking to enhance system reliability and safety through effective thermal management. Its low power consumption and compact form factor further ensure that it can be integrated into a wide array of designs without significant overhead.

You May Also Be Interested in

Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Nuvoton Technology Corporation of America
Lowest to $9.7932
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6861 $59.0135
85+ $1.3835 $117.5975
130+ $1.3403 $174.2390
180+ $1.2971 $233.4780
235+ $1.2538 $294.6430
310+ $1.1240 $348.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess