EN
  • EN
  • DE

ADT7484ARMZ-REEL

Part No ADT7484ARMZ-REEL
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SST 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type Simple Serial Transport (SST)
Operating Supply Voltage 3 V ~ 3.6 V
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition 40°C ~ 70°C (-40°C ~ 100°C)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 768225-ADT7484ARMZ-REEL
Family Name ADT7484
Introduction Date April 26, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7484ARMZ-REEL CAD Model

Description

The ADT7484ARMZ-REEL is a high-performance, digital temperature sensor from ON Semiconductor, designed to provide precise temperature measurements in a variety of electronic applications. This sensor is part of ON Semiconductor's portfolio of energy-efficient devices that contribute to minimizing power consumption while maximizing reliability and accuracy.

Key Features

  • Accurate Temperature Monitoring: The ADT7484ARMZ-REEL provides highly accurate temperature readings, making it an ideal choice for critical applications where temperature monitoring is vital.
  • Multiple Temperature Channels: This sensor features three temperature channels - two external and one internal - allowing for comprehensive monitoring of system temperatures.
  • Digital Interface: With an I²C/SMBus compatible interface, the sensor facilitates easy integration into existing digital systems, providing straightforward communication with microcontrollers and other digital devices.
  • Programmable Resolution: The resolution of the temperature readings can be programmable, enabling customization to match the precision required for different applications.
  • Wide Temperature Range: The device operates over a broad temperature range, ensuring reliable performance in environments with varying thermal conditions.
  • Compact Package: Housed in a small 10-lead MSOP (Mini Small Outline Package), the ADT7484ARMZ-REEL is suitable for space-constrained applications.

Applications

The ADT7484ARMZ-REEL is versatile and can be used in a wide array of applications, including:

  • Computer and server systems
  • Telecommunications equipment
  • Industrial systems
  • Environmental monitoring systems
  • Medical and scientific instrumentation

Environmental and Quality Certifications

ON Semiconductor is committed to providing environmentally friendly solutions. The ADT7484ARMZ-REEL is produced using materials and processes that comply with industry standards for environmental responsibility and product quality.

Ordering Information

The product is available in tape and reel packaging, ideal for automated assembly processes. The 'REEL' suffix in the part number indicates that this product is provided in reel packaging to facilitate efficient handling and manufacturing.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5107 $60.4280
95+ $1.2393 $117.7335
145+ $1.2012 $174.1740
200+ $1.1619 $232.3800
260+ $1.1238 $292.1880
345+ $1.0072 $347.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess