EN
  • EN
  • DE
  • IT

ADT7461ARMZ-2REEL7

Part No ADT7461ARMZ-2REEL7
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-120C MICRO8  /  Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 120°C
Sensing Temperature - Remote -55°C ~ 150°C
Output Type SMBus
Voltage - Supply 3V ~ 5.5V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition -40°C ~ 100°C
Temperature Range - Operating -40°C ~ 120°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADT7461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 996873-ADT7461ARMZ-2REEL7
Ultra Librarian 3D Model Ultra Librarian ADT7461ARMZ-2REEL7 CAD Model

Description

ON Semiconductor ADT7461ARMZ-2REEL7 Temperature Sensor

The ON Semiconductor ADT7461ARMZ-2REEL7 is a high-performance temperature sensor that offers precise monitoring of thermal conditions in a variety of electronic applications. This advanced sensor is designed to address the growing need for temperature regulation in complex systems, ensuring devices operate within their optimal temperature range and enhancing overall system reliability.

Key Features:

  • Dual-Channel: The ADT7461ARMZ-2REEL7 features a dual-channel design, capable of monitoring both its own temperature and the temperature of a remote thermal diode.
  • High Accuracy: With an accuracy of ±1°C, this sensor provides precise temperature readings, crucial for maintaining system stability and performance.
  • Versatile Measurement Range: The sensor is capable of measuring temperatures from -40°C to +120°C, making it suitable for a wide range of environments and applications.
  • Programmable Overtemperature Shutdown: The built-in programmable overtemperature shutdown feature protects your system by automatically disabling output when a critical temperature threshold is reached.
  • Low Voltage Operation: Operating at a supply voltage between 3.0V and 3.6V, the ADT7461ARMZ-2REEL7 is optimized for low-voltage applications.
  • Small Footprint: Housed in a compact MSOP-8 package, this temperature sensor is ideal for space-constrained applications.
  • Energy Efficient: With a low operating current, the sensor minimizes power consumption, making it suitable for energy-sensitive designs.

Applications:

The versatility of the ADT7461ARMZ-2REEL7 allows it to be used in a wide array of applications, including:

  • Desktop and Notebook Computers
  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Systems
  • Consumer Electronics

ON Semiconductor's commitment to quality ensures that the ADT7461ARMZ-2REEL7 temperature sensor is a reliable choice for your temperature monitoring needs. Its combination of precision, efficiency, and small size makes it an essential component for modern electronic designs where temperature management is critical.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $20.6692
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $6.6455
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.5496
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.2208
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.6557
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $6.5735
Maxim Integrated
SENSOR TEMPERATURE 1-WIRE TO92-3
Lowest to $1.8488
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $5.1709

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6995 $59.4825
75+ $1.5900 $119.2500
110+ $1.5351 $168.8610
160+ $1.4254 $228.0640
205+ $1.3707 $280.9935
260+ $1.3158 $342.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess