EN
  • EN
  • DE

NCP1361EABAYSNT1G

Part No NCP1361EABAYSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low Power Offline Constant Current PWM Current-Mode Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 18V
Supply Voltage 6.6 V ~ 28 V
Power (Watts) 20W
Fault Protection Current Limiting, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 125°C (TJ)
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package 6-TSOP
Mounting SMD
Win Source Part Number 1230036-NCP1361EABAYSNT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1361
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCP1361EABAYSNT1G CAD Model

Description

ON Semiconductor NCP1361EABAYSNT1G Product Overview

The NCP1361EABAYSNT1G is a cutting-edge PWM controller from ON Semiconductor, designed to offer a high-performance solution for power supply applications. This product is a part of the NCP1361 series, known for its efficiency and reliability in controlling power conversion in various electronic devices. It is particularly well-suited for applications such as AC-DC adapters, off-line battery chargers, and auxiliary power supplies.

Featuring a quasi-resonant mode operation at high power levels, the NCP1361EABAYSNT1G ensures reduced electromagnetic interference (EMI) and improved efficiency. This mode allows the controller to adjust the switching frequency in response to the load, minimizing power loss and optimizing performance. When the load decreases, the device smoothly transitions into a frequency foldback mode, maintaining high efficiency across a wide range of operating conditions.

The NCP1361EABAYSNT1G integrates a range of protective features to ensure the safety and longevity of the power supply system. These include brown-out protection, which guards against undervoltage conditions, and an overvoltage protection circuit that prevents damage from excessive voltage levels. Additionally, the controller offers an overload protection feature that shuts down the system in the event of a power overload, preventing potential harm to the circuitry.

With a built-in high-voltage startup circuit, this controller ensures a quick and efficient power-up sequence, reducing standby power consumption. The NCP1361EABAYSNT1G also supports a green-mode operation, which further reduces power consumption under light-load or no-load conditions, making it an environmentally friendly choice for energy-conscious applications.

The device comes in a compact TSOP-6 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance and allows designers to create compact power solutions without sacrificing quality or efficiency.

In summary, the NCP1361EABAYSNT1G from ON Semiconductor is a robust and versatile PWM controller that delivers exceptional performance for a variety of power management applications. Its integration of advanced features and protective mechanisms makes it a reliable choice for engineers looking to design efficient and safe power supply systems.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8806 $52.8360
140+ $0.7225 $101.1500
215+ $0.7000 $150.5000
300+ $0.6774 $203.2200
385+ $0.6548 $252.0980
515+ $0.5871 $302.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess