EN
  • EN
  • DE

ADP3410KRU-REEL

Part No ADP3410KRU-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR DUAL N-CH 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.15 V to 6 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 30V
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 126542-ADP3410KRU-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3410KRU-REEL CAD Model

Description

Product Overview: ADP3410KRU-REEL from ON Semiconductor

The ADP3410KRU-REEL is a high-performance integrated circuit produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This versatile chip is a member of ON Semiconductor's extensive product line, known for its reliability and cutting-edge technology. The ADP3410KRU-REEL is designed to cater to a broad range of applications, making it a go-to component for designers and engineers looking to enhance their power management solutions.

Key Features

  • Dual Bootstrapped 12 V MOSFET Drivers: The ADP3410KRU-REEL is equipped with two high-voltage MOSFET drivers that are capable of driving N-channel MOSFETs. This feature allows for efficient power conversion in a variety of applications.
  • High Switching Frequencies: With the ability to support high-frequency switching, this IC is ideal for applications requiring fast response times and high efficiency.
  • Integrated Oscillator: The built-in oscillator reduces external component count, simplifying the design process and saving on board space.
  • Adjustable Dead Time Control: This feature provides design flexibility, enabling the optimization of power conversion efficiency and reducing electromagnetic interference (EMI).
  • Overvoltage Protection: The ADP3410KRU-REEL includes overvoltage protection to safeguard the device and the system it is a part of from unexpected voltage spikes.

Applications

The ADP3410KRU-REEL is suitable for a wide array of applications, particularly where efficient power conversion and management are critical. Some common applications include:

  • DC-to-DC converters
  • Telecommunications equipment
  • Networking servers and routers
  • Desktop and notebook computers
  • Industrial systems

Packaging and Availability

The ADP3410KRU-REEL comes in a convenient tape and reel packaging, facilitating automated assembly processes and large-scale manufacturing. Its surface-mount package ensures a compact footprint, which is essential for modern, space-constrained electronic designs. As a product of ON Semiconductor, customers can expect consistent quality and supply chain reliability.

With its robust feature set and flexible applications, the ADP3410KRU-REEL is an exemplary component that reflects ON Semiconductor's commitment to providing innovative and high-quality power management solutions.

You May Also Be Interested in

Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $9.6045
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess