EN
  • EN
  • DE

ADP3164JRU-REEL7

Part No ADP3164JRU-REEL7
Manufacturer ON Semiconductor
Catalog Unclassified
Description IC REG BUCK 5BIT 4PHASE 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number ADP3164
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42934-ADP3164JRU-REEL7
Ultra Librarian 3D Model Ultra Librarian ADP3164JRU-REEL7 CAD Model

Description

The ADP3164JRU-REEL7 is a high-performance, multi-phase synchronous buck controller designed by ON Semiconductor, a leading figure in the semiconductor industry. This advanced controller is specifically engineered to meet the stringent power requirements of high-performance CPUs and other power-sensitive applications. It is a versatile and efficient solution for managing and optimizing power distribution in a compact package.

Key Features

  • Multi-Phase Power Control: The ADP3164JRU-REEL7 can operate in 2, 3, or 4-phase configurations, allowing for efficient power distribution and thermal management across multiple phases.
  • High Efficiency: Its synchronous rectification and low-loss drivers ensure high conversion efficiency, which is critical for reducing heat generation and improving system reliability.
  • Programmable Frequency: The switching frequency is programmable, giving designers the flexibility to optimize their power solution for performance or efficiency.
  • Active Current Balancing: The device includes active current balancing between phases, which helps to prolong the life of the power components by equalizing thermal stress.
  • Voltage Monitoring: Integrated voltage monitoring and reporting functions ensure reliable operation by providing real-time feedback on the power system's status.
  • Protection Features: Comprehensive protection features include overvoltage, undervoltage, and overcurrent protection, safeguarding the system against a wide range of potential issues.

Applications

The ADP3164JRU-REEL7 is ideal for use in high-performance computing environments where efficient power conversion is crucial. This includes servers, workstations, desktops, and gaming PCs that require stable and reliable power for CPUs and GPUs. Additionally, its robust feature set makes it suitable for power systems in telecommunications and industrial applications.

Packaging and Availability

This device is supplied in a compact TSSOP-28 package and is available in tape and reel form, denoted by the "REEL7" suffix, for ease of manufacturing and assembly. The packaging is designed to be compatible with standard automated assembly processes, reducing production time and costs.

With its advanced control features and high level of integration, the ADP3164JRU-REEL7 from ON Semiconductor is an excellent choice for designers looking to create efficient, high-performance power solutions.

You May Also Be Interested in

Others
Lowest to $79.8232
Others
Need more? Email Us
Others
Lowest to $0.0520
Others
Lowest to $0.5454
Others
Lowest to $52.2788
Others
Lowest to $0.1640
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $0.2657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4555 $58.9320
58+ $2.0155 $116.8990
89+ $1.9520 $173.7280
123+ $1.8896 $232.4208
159+ $1.8261 $290.3499
212+ $1.6378 $347.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess