EN
  • EN
  • DE

ADP3118JRZ-RL

Part No ADP3118JRZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER DUAL 12V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.15 V to 13.2 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 25V
Rise and Fall Time 25ns, 20ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 009146-ADP3118JRZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3118JRZ-RL CAD Model

Description

The ADP3118JRZ-RL from ON Semiconductor is a high-performance dual MOSFET driver designed to drive two N-channel MOSFETs in a synchronous buck converter configuration. This component is an essential building block for power management solutions, particularly in computing and networking systems where efficient power conversion is critical.

Key Features:

  • High-Speed Operation: The ADP3118JRZ-RL can switch at frequencies up to 2 MHz, which allows for smaller external components and a more compact overall design.
  • Adaptive Dead-Time Control: This feature ensures optimal switching performance by automatically adjusting the dead-time between the high-side and low-side drives to prevent shoot-through.
  • Bootstrap Diode Integrated: An internal bootstrap diode is provided to simplify the circuit design and reduce external component count.
  • Independent Inputs: Separate inputs for the high-side and low-side gates provide design flexibility and the ability to implement advanced control schemes.
  • Under-Voltage Lockout (UVLO): Both the high-side and low-side drivers have UVLO to ensure the MOSFETs are only operational when there is sufficient supply voltage.
  • Robust Output Drive: Capable of delivering peak currents of up to 2A, this driver can handle the high transient loads typical in switching applications.

Applications:

  • Desktop and Server Power Supplies
  • DC-DC Converters
  • Point of Load Modules
  • Graphics Cards
  • Telecommunications Equipment

Product Specifications:

Parameter Value
Package 8-SOIC (0.154", 3.90mm Width)
Temperature Range -40°C to +125°C
Mounting Type Surface Mount
Output Current 2A Peak
Switching Frequency Up to 2 MHz

The ADP3118JRZ-RL is available in a compact 8-SOIC package and is designed for surface mount technology (SMT), offering a space-saving solution for modern electronic systems. With its robust design and comprehensive feature set, the ADP3118JRZ-RL is a reliable choice for engineers looking to optimize their power conversion applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess