EN
  • EN
  • DE

ADM1034ARQZ-REEL

Part No ADM1034ARQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC THERM/FAN SPEED CTRLR 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C, External Sensor
Accuracy ±1°C
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 115837-ADM1034ARQZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1034ARQZ-REEL CAD Model

Description

The ADM1034ARQZ-REEL is a high-performance, dual-channel digital thermometer and under/over-temperature alarm, meticulously designed by ON Semiconductor for sophisticated thermal management applications. This precision device is particularly suitable for use in personal computers, electronic test equipment, and office electronics, where accurate temperature monitoring and control are paramount for system stability and performance.

Featuring two temperature-sensing channels, the ADM1034ARQZ-REEL is capable of monitoring its own temperature as well as the temperature of an external diode, which can be positioned to measure the temperature of a CPU or other high-temperature generating component. The external diode can be a discrete device or integrated into a CPU, GPU, or ASIC, providing real-time thermal data to ensure optimal operation.

One of the key attributes of this product is its SMBus-compatible serial interface, which allows the device to communicate with the host system for reporting temperature data and receiving configuration commands. The interface supports System Management Bus (SMBus) standards, ensuring seamless integration with existing SMBus systems.

The ADM1034ARQZ-REEL is offered in a compact 16-pin QSOP package, making it ideal for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance in diverse operating environments. The thermal alarm feature is programmable, allowing designers to set temperature thresholds that, when exceeded, can trigger system responses such as fan speed adjustments, system shutdowns, or alerts to prevent overheating and potential damage.

With its high accuracy and low power consumption, the ADM1034ARQZ-REEL is engineered to support the demands of modern thermal management systems. ON Semiconductor's commitment to quality ensures that this device meets the rigorous standards required for industrial and consumer electronics, providing a dependable solution for temperature monitoring and control.

Overall, the ADM1034ARQZ-REEL from ON Semiconductor is an essential component for any thermal management system, offering precision, flexibility, and reliability to maintain system integrity and extend the life of electronic components.

You May Also Be Interested in

Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess