EN
  • EN
  • DE

ADM1025ARQZ-R7

Part No ADM1025ARQZ-R7
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description Low Cost PC Hardware Monitor ASIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications PC's, PDA's
Interface I2C
Operating Supply Voltage 3 V ~ 5.5 V
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Mounting SMD
Win Source Part Number 1140570-ADM1025ARQZ-R7
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADM1025
Introduction Date February 18, 2008
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADM1025ARQZ-R7 CAD Model

Description

ON Semiconductor ADM1025ARQZ-R7 Overview

The ADM1025ARQZ-R7 is a highly integrated device from ON Semiconductor, designed to provide comprehensive monitoring and control capabilities for complex electronic systems, particularly in the realm of computer motherboards and industrial applications. This precision IC is engineered to monitor multiple system parameters, including voltage levels, fan speeds, and temperature, ensuring that the system operates within safe parameters and maintaining optimal performance.

Key Features

  • Multiple Sensor Inputs: The ADM1025ARQZ-R7 comes equipped with a variety of sensor inputs. It can monitor up to six voltage levels, two fan tachometer inputs for fan speed control, and an onboard temperature sensor with an external thermistor input for additional temperature monitoring.
  • High Accuracy: Precision is paramount in system monitoring, and this IC delivers with its high-accuracy measurements. This ensures that the monitored parameters reflect the true state of the system, allowing for reliable system management and protection.
  • SMBus Interface: Featuring an SMBus (System Management Bus) interface, the device allows for seamless communication with the system's microcontroller or processor. This two-wire interface is widely used for system management and control.
  • Programmable Limits: The ADM1025ARQZ-R7 allows users to set programmable limits for temperature, voltage, and fan speed thresholds. This feature enables automatic responses such as alarms or system shutdowns when parameters exceed safe levels.
  • Compact Package: Housed in a compact QSOP-16 package, the device saves valuable board space while still offering a comprehensive set of features, making it an ideal solution for space-constrained applications.

Applications

The versatility of the ADM1025ARQZ-R7 makes it suitable for a variety of applications, including:

  • Desktop and laptop computers
  • Servers and networking equipment
  • Industrial control systems
  • Telecommunications infrastructure

With its robust feature set and ON Semiconductor's reputation for quality, the ADM1025ARQZ-R7 is a reliable choice for designers looking to enhance system reliability and performance through precise monitoring and control.

You May Also Be Interested in

HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess