Product Overview: 74VHCT573ASJ from ON Semiconductor
The 74VHCT573ASJ is a high-speed CMOS device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is an octal latch with 3-state outputs, belonging to the VHCT family, which is known for its high noise immunity and low power consumption. The device is specifically designed to interface with 5V systems, providing a bridge to newer technologies and ensuring compatibility with older logic families.
Key Features
- Logic Type: Octal D-Type Latch with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, optimized for 5V systems
- High-Speed Performance: Propagation delay time significantly reduced, ensuring swift data processing and transfer
- Power Down Protection: Inputs and outputs include protection against high-energy transients
- Low Power Consumption: ICC is reduced by 50% compared to other standard logic types, making it ideal for power-sensitive applications
- Drive Capability: Capable of driving 15 LSTTL loads, ensuring wide compatibility and integration flexibility
- Package: Offered in a slim 20-lead small outline package (SOIC), designated with the SJ suffix
Applications
The 74VHCT573ASJ is versatile and can be used in a variety of applications. Its primary use is to store data temporarily and act as a buffer or memory device. It is suitable for:
- Memory address latching in computer systems
- Buffer storage in data processing systems
- Communication devices where data integrity is crucial
- Industrial control systems requiring robust latching mechanisms
Quality and Reliability
ON Semiconductor is committed to delivering high-quality and reliable components. The 74VHCT573ASJ is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial applications. With its high noise immunity, the device is particularly suited for environments with significant electrical noise, providing stable and reliable performance.
Whether you're upgrading an existing system or designing a new one, the 74VHCT573ASJ from ON Semiconductor is an excellent choice for adding octal latching functionality with the assurance of energy efficiency and compatibility with 5V logic levels.