EN
  • EN
  • DE

74VHCT573AM

Part No 74VHCT573AM
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description OCTAL D-TYPE LATCH WITH 3 STATE OUTPUT NON INVERTING | IC LATCH OCTAL D 3STATE 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 5.1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74VHCT573
Manufacturer Pack Quantity 36
MSL Level 1 (Unlimited)
Win Source Part Number 1133595-74VHCT573AM
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHCT573AM CAD Model

Description

ON Semiconductor 74VHCT573AM Octal D-Type Latch

The ON Semiconductor 74VHCT573AM is an advanced high-speed CMOS octal D-type latch designed for use in applications requiring high data throughput and robust performance. This integrated circuit is part of the VHCT family, which stands for Very High-Speed CMOS TTL-compatible. It is a perfect solution for buffering and data storage elements in a wide range of digital systems, from computers and servers to industrial controls and data communication devices.

Key Features

  • Logic Type: Octal D-Type Latch with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, compatible with TTL power levels
  • High-Speed Performance: Propagation delay time significantly reduced, ensuring fast data transfer
  • Output Drive Capability: Capable of driving 15 LSTTL loads
  • Power Down Protection: Inputs and outputs support high impedance when powered down
  • Pin Configuration: Industry-standard 20-pin package for easy integration
  • Temperature Range: Operable in a broad range of temperatures from -55°C to 125°C

Product Applications

The 74VHCT573AM is versatile in its applications, suitable for various uses that require the temporary storage of data. It can be implemented in:

  • Data storage and retrieval systems
  • Communication switches
  • Computer systems and servers
  • Industrial control systems
  • Buffer memory address registers

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 74VHCT573AM is no exception. It is manufactured to meet the high standards expected by industry professionals, ensuring long-term performance and stability in your electronic designs.

Ordering Information

Ordering the 74VHCT573AM from ON Semiconductor is straightforward. The product is available through authorized distributors, and you can also request samples or additional technical documentation to aid in your design and decision-making process.

With its combination of speed, power efficiency, and versatile use cases, the ON Semiconductor 74VHCT573AM is an excellent choice for designers looking to optimize their digital systems with a reliable and high-performing octal D-type latch.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess