EN
  • EN
  • DE

74VHCT04AN

Part No 74VHCT04AN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Hex Inverter | IC INVERTER 6CH 6-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 7.7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74VHCT04
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1133570-74VHCT04AN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHCT04AN CAD Model

Description

Product Overview: 74VHCT04AN by ON Semiconductor

The 74VHCT04AN is a high-speed CMOS device from ON Semiconductor that belongs to their VHCT family. This integrated circuit is designed to provide logic-level conversion with high noise immunity and low power consumption, making it a suitable choice for interfacing with TTL levels. The 74VHCT04AN features hex inverters, encapsulated in a 14-pin DIP (Dual In-line Package), ensuring ease of integration into a wide range of electronic systems.

Key Features

  • Logic Type: Hex Inverter - The 74VHCT04AN contains six independent inverter gates that can be used to invert the logic state of input signals.
  • High-Speed Operation: This device is capable of fast switching, which is essential for high-speed signal processing and computing applications.
  • Low Power Consumption: Designed with CMOS technology, the 74VHCT04AN ensures minimal power waste, contributing to energy-efficient designs.
  • Compatibility: It is TTL input compatible, allowing for seamless integration with existing TTL logic without the need for additional level shifting.
  • Supply Voltage Range: The device operates over a broad supply voltage range from 4.5V to 5.5V, making it versatile for various applications.
  • Output Drive Capability: The 74VHCT04AN can drive up to 8 LSTTL loads, providing sufficient current for multiple connected devices.

Applications

The 74VHCT04AN is ideal for use in a variety of applications where logic inversion and level shifting are required. It is commonly used in:

  • Logic level translation between different voltage domains
  • Signal conditioning to create sharper, cleaner logic signals
  • Waveform generation, such as pulse shaping and square wave generation
  • Glitch elimination in digital signals
  • Complex logic circuitry in computing and data processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74VHCT04AN is no exception. This product is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess