Product Overview: 74VHC86MX Quad 2-Input Exclusive OR Gate
The 74VHC86MX from ON Semiconductor is a high-performance CMOS device that encompasses four independent 2-input Exclusive OR (XOR) gates in a single package. This integrated circuit (IC) is designed to deliver fast switching performance with low power consumption, making it an ideal choice for a wide range of digital applications.
Key Features
- Logic Type: Quad 2-Input Exclusive OR Gate
- Package / Case: SOIC-14
- Mounting Type: Surface Mount
- Operating Temperature: -55°C to +125°C
- Supply Voltage Range: 2V to 5.5V
- High-Speed Performance: ≈ 5.5ns propagation delay at 5V
- Low Power Dissipation: 5µA maximum ICC at 25°C
- Logic Level Compatibility: TTL Output
Applications
The 74VHC86MX is versatile and can be used in various digital applications, including:
- Function Generators
- Digital Signal Processing
- Encryption Systems
- Binary Addition/Subtraction Systems
- Parity Generators and Checkers
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The 74VHC86MX is manufactured with the latest technology to ensure the highest level of performance and reliability. It is also supported by ON Semiconductor's rigorous testing and quality control procedures.
Environmental Compliance
The 74VHC86MX is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental responsibility and the reduction of hazardous materials in electronic components.
Ordering Information
For ordering, the 74VHC86MX comes in tape and reel packaging, facilitating efficient assembly during the manufacturing process. The product code for ordering is 74VHC86MTCX, where the 'X' at the end denotes the tape and reel option.