EN
  • EN
  • DE

74LVX112M

Part No 74LVX112M
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Low Voltage Dual J-K Flip-Flops with Preset and Clear | IC FF JK TYPE DUAL 1BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 15ns at 3.3V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Iq) 2μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74LVX112
Manufacturer Pack Quantity 960
MSL Level 1 (Unlimited)
Win Source Part Number 1133333-74LVX112M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX112M CAD Model

Description

The 74LVX112M from ON Semiconductor is a high-performance, dual J-K flip-flop integrated circuit designed to operate at low voltage while maintaining high speed. This device is ideal for use in a wide range of applications, including computing, telecommunications, and industrial systems where power efficiency and speed are crucial.

Key Features

  • Low Voltage Operation: The 74LVX112M operates at a nominal voltage of 3.3V, making it suitable for battery-operated and portable devices where power consumption is a concern.
  • High Speed: Despite its low-power design, this flip-flop offers high-speed performance, ensuring quick response times in critical applications.
  • Power Down Protection: Equipped with power down protection on inputs and outputs, the device ensures that no excessive current is drawn if the input voltage exceeds the supply voltage during power-down situations.
  • Multiple Configurations: The dual J-K flip-flop configuration allows for various setup options, including toggle, clear, and preset functions, providing flexibility in circuit design.
  • 5V Tolerant Inputs: Inputs are 5V tolerant, allowing the device to interface with 5V logic levels without sustaining damage, thus enhancing compatibility with older logic families.
  • Low Quiescent Current: The IC is designed to draw minimal current when in a steady state, further reducing power consumption.

Applications

The versatility of the 74LVX112M makes it suitable for a variety of applications, including:

  • Counters and dividers
  • Control systems
  • Data storage and transfer
  • Pulse shaping
  • Frequency synthesizers

Product Specifications

The 74LVX112M comes in a compact SOIC-16 package, making it easy to integrate into various design layouts. The operating temperature range is from -40°C to +85°C, allowing for reliable operation in diverse environmental conditions. This flip-flop is also characterized for operation from 2.7V to 3.6V, providing design flexibility for different power supply requirements.

Conclusion

The 74LVX112M from ON Semiconductor is a robust, low-voltage dual J-K flip-flop that offers designers a mix of power efficiency and high-speed operation. With its comprehensive features and flexible applications, it's an excellent choice for modern electronic systems requiring efficient and reliable logic solutions.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess