EN
  • EN
  • DE

74LVTH16373MEA

Part No 74LVTH16373MEA
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Low Voltage 16-Bit Transparent Latch with 3-STATE Outputs | IC LATCH TRANSP 16BIT 3ST 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2.7V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 1.5ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74LVTH16373
Manufacturer Pack Quantity 29
MSL Level 1 (Unlimited)
Win Source Part Number 1133271-74LVTH16373MEA
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16373MEA CAD Model

Description

ON Semiconductor 74LVTH16373MEA Product Overview

The 74LVTH16373MEA is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs from ON Semiconductor. This integrated circuit is part of the LVTH family, designed to provide optimal performance in 3.3V and mixed 3.3V/5V supply systems. With its robust design, the 74LVTH16373MEA is suitable for a wide range of applications that require high-speed data storage and transfer.

Key Features

  • Low Voltage Operation: This device operates at a nominal voltage of 3.3V, making it compatible with modern low-voltage systems, and it is tolerant to 5V signals, allowing for flexibility in mixed voltage environments.
  • High-Speed Performance: The 74LVTH16373MEA is designed for high-speed operation, significantly reducing the propagation delay and enabling fast data transfer rates.
  • Bus-Hold Data Inputs: The latches feature bus-hold circuitry, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs retain the last state when left floating.
  • Power-Off High Impedance: When powered off, the device enters a high-impedance state, minimizing power consumption and preventing potential damage from inadvertently applied signals.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus or data lines where multiple devices can share the same connection without interference.

Technical Specifications

  • Logic Type: Transparent D-type Latch
  • Number of Bits per Element: 16
  • Number of Elements: 1
  • Output Type: 3-State
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-48

Applications

The 74LVTH16373MEA is ideal for a variety of applications that require high-speed data capturing and interfacing, including:

  • Memory address latching
  • Data multiplexing
  • Data storage and retrieval systems
  • Communication interfaces
  • Processors and microcontroller data bus interfacing

ON Semiconductor's commitment to quality and performance is evident in the 74LVTH16373MEA, making it a reliable choice for designers and engineers looking for a high-speed transparent latch solution. With its advanced features and specifications, this device ensures seamless integration into various electronic systems, enhancing performance and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess