EN
  • EN
  • DE

74LVTH162245MEX

Part No 74LVTH162245MEX
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Manufacturer ON Semiconductor
Series 74LVTH
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-BSSOP (0.295", 7.50mm Width)
Case / Package 48-SSOP
Family Name 74LVTH162245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908316-74LVTH162245MEX
Ultra Librarian 3D Model Ultra Librarian 74LVTH162245MEX CAD Model

Description

Product Overview: 74LVTH162245MEX from ON Semiconductor

The 74LVTH162245MEX is a high-performance, low-voltage 16-bit transceiver from ON Semiconductor, designed with the intent of providing bidirectional interfacing between two buses. The device operates at a nominal voltage of 3.3V, which allows for low power consumption while maintaining a high level of performance. This feature makes it an excellent choice for interfacing with 3.3V components in a variety of digital systems.

Key Features

  • Bi-Directional Interface: The 74LVTH162245MEX can transfer data in both directions, from bus A to bus B and vice versa, which makes it versatile for use in a wide range of applications.
  • Low Voltage Operation: Designed to operate at 3.3V, this transceiver is compatible with low voltage systems, reducing power consumption and allowing for a cooler operation.
  • High-Speed Data Transfer: The device supports high-speed data transfer, which is essential for applications that require fast data exchange between subsystems.
  • Live Insertion and Extraction: It features built-in bus hold, which provides the capability for live insertion and extraction, minimizing system downtime and enhancing serviceability.
  • Low Power Dissipation: With an optimized design for low power dissipation, the 74LVTH162245MEX is suitable for power-sensitive applications.
  • Output Drive Capability: The transceiver has a strong output drive capability, improving signal integrity over long traces and through capacitive loads.

Applications

The 74LVTH162245MEX is used in a variety of digital systems where reliable and efficient data transfer between two buses is required. Its applications span across:

  • Communication systems
  • Servers
  • Networking equipment
  • Embedded systems
  • Data storage devices
  • Industrial control systems

With its robust design and ON Semiconductor's commitment to quality, the 74LVTH162245MEX is a trusted component for designers and engineers looking to build high-performance digital interfaces. Its combination of speed, power efficiency, and ease of use makes it an ideal choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Lowest to $1.4079
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess