The 74HCT244WMX is a high-performance, octal buffer and line driver designed to interface with 5V systems. Manufactured by ON Semiconductor, this integrated circuit is part of the 74HCT family, which is well-known for its compatibility with TTL power levels while maintaining CMOS low power dissipation.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, making it ideal for interfacing with 5V logic systems.
- High Noise Immunity: Characteristic of the CMOS technology, it ensures stable operation in noisy environments.
- Output Drive Capability: Capable of driving 15 LSTTL loads, providing sufficient current for most applications.
- Package: Supplied in a convenient SOIC-20 wide body package (WMX suffix), suitable for surface mount technology (SMT).
- Temperature Range: Operates reliably over an industrial temperature range from -40°C to +85°C.
Applications
The 74HCT244WMX is versatile and can be used in a broad range of applications, including:
- Buffering and driving bus lines in computing and digital systems
- Interfacing and signal buffering between different voltage logic levels
- Driving heavy loads or multiple outputs simultaneously
- Use in control systems, data processing, and telecommunications
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The 74HCT244WMX is no exception, offering robust performance and reliability for a wide array of electronic applications. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.
Ordering Information
The product is available under the part number 74HCT244WMX. For detailed ordering and shipping information, please refer to the ON Semiconductor website or contact their sales representatives.