EN
  • EN
  • DE

74HC74DR2G

Part No 74HC74DR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 28MHz
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 2μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1008545-74HC74DR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC74DR2G CAD Model

Description

ON Semiconductor 74HC74DR2G Dual D-Type Positive Edge-Triggered Flip-Flop

The 74HC74DR2G is a high-performance, dual D-type flip-flop integrated circuit from ON Semiconductor, designed to provide reliable edge-triggered flip-flop functionality suitable for a broad range of digital applications. This IC features two independent flip-flops with individual clear and preset inputs for each flip-flop, making it an ideal choice for implementing sequential logic in digital systems.

Constructed with advanced high-speed CMOS technology, the 74HC74DR2G ensures low power consumption while maintaining a high noise immunity level. The device is capable of operating at a wide voltage range from 2V to 6V, which allows for compatibility with TTL logic levels and makes it versatile for interfacing with various microcontrollers and digital systems.

The flip-flops in the 74HC74DR2G are positive-edge triggered, meaning they respond to the transition from low to high on the clock input. This precise triggering is essential for synchronous operations in digital circuits, ensuring that data is captured at the right moment. The set and reset inputs are asynchronous, providing immediate control over the output states independent of the clock signal, which can be particularly useful for initialization and emergency shutdown procedures.

Key features of the 74HC74DR2G include:

  • Dual D-Type Flip-Flops: Two independent flip-flops allow for flexible usage in a variety of configurations.
  • Edge-Triggered Operation: Ensures accurate timing for capturing and holding data.
  • Wide Operating Voltage Range: Compatibility with 2V to 6V systems for integration with various logic families.
  • Low Power Consumption: High-speed CMOS technology provides energy efficiency for power-sensitive applications.
  • High Noise Immunity: Stable performance in electrically noisy environments.
  • Asynchronous Set/Reset: Immediate control over output states for increased flexibility.

The 74HC74DR2G is offered in an SOIC-14 package, providing a compact footprint for space-constrained applications. Its robust design and versatility make it an excellent choice for flip-flop applications in consumer electronics, computing devices, data storage, and communication systems where reliable digital logic is paramount.

ON Semiconductor's commitment to quality ensures that the 74HC74DR2G meets the stringent requirements for industrial and commercial applications, providing designers with a dependable solution for their digital logic needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1388 $58.2960
1,015+ $0.1140 $115.7100
1,570+ $0.1104 $173.3280
2,165+ $0.1069 $231.4385
2,800+ $0.1033 $289.2400
3,745+ $0.0926 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,400 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess