EN
  • EN
  • DE

74HC245DTR2G

Part No 74HC245DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 3-ST 8B 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 099255-74HC245DTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC245DTR2G CAD Model

Description

ON Semiconductor 74HC245DTR2G - Octal Bus Transceiver

The 74HC245DTR2G is a high-performance, octal bus transceiver from ON Semiconductor, designed to provide efficient, bidirectional communication between data buses. The device is capable of driving heavily loaded buses with up to 15 LSTTL loads, making it an ideal choice for interfacing between different voltage and current levels in digital systems.

Key Features

  • Wide Operating Voltage Range: The device operates on a wide voltage range of 2V to 6V, accommodating various logic levels and providing flexibility in system design.
  • High Drive Capability: With the ability to drive up to 15 LSTTL loads, the 74HC245DTR2G can handle heavy loads, ensuring reliable data transmission even in demanding situations.
  • Low Power Consumption: The device boasts a low power consumption, which is critical for power-sensitive applications, helping to extend battery life and reduce system power requirements.
  • Bidirectional Data Communication: The octal bus transceiver allows for bidirectional data flow, with direction controlled by the DIR input, providing versatility in data handling.
  • 3-State Outputs: The 3-state outputs ensure that the device can be connected to a bus that might be driven by other devices, by enabling a high-impedance state.

Applications

The 74HC245DTR2G is suitable for a wide range of applications, including:

  • Bus interface in microprocessor/microcontroller systems
  • Memory driver
  • Data communication systems
  • Peripheral driver

Package and Quality

ON Semiconductor's 74HC245DTR2G comes in a TSSOP-20 package, which is both space-saving and suitable for automated assembly processes. The device is also available in tape and reel packaging, which facilitates efficient manufacturing and assembly. It is manufactured to high-quality standards, ensuring reliability and performance consistency across applications.

Conclusion

The ON Semiconductor 74HC245DTR2G is a versatile and reliable choice for designers looking to implement robust data bus communication in their digital systems. With its wide operating voltage range, high drive capability, and low power consumption, it meets the needs of a variety of high-performance applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess