EN
  • EN
  • DE

74FST3244

Part No 74FST3244
Manufacturer ON Semiconductor
Catalog Hard To Find
Description 8-Bit Bus Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1131429-74FST3244
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FST3244 CAD Model

Description

ON Semiconductor 74FST3244: 8-Bit Dual Supply Bus Transceiver

The 74FST3244 from ON Semiconductor is a high-performance, 8-bit dual supply bus transceiver designed with two individual 8-bit bus transceiver blocks with 3-state outputs. This integrated circuit (IC) is ideal for asynchronous communication between two buses of different voltage domains. With its ability to perform voltage level translation from 5V to 3.3V and vice versa, it is an essential component for mixed-voltage systems.

Key Features:

  • Dual-Supply Voltage Ranges: This device operates with a V<sub>CC range of 4.5V to 5.5V on the A side and a V<sub>CC range of 3.0V to 3.6V on the B side, facilitating voltage translation between the two domains.
  • High-Speed Data Transfer: The 74FST3244 boasts a fast data transfer capability with a max data rate of up to 250 Mbps, ensuring quick and efficient communication between devices.
  • Bi-Directional Interface: Each byte of this transceiver can be independently configured as either an input or an output, providing flexibility in directional control.
  • Low On-Resistance: Characterized by low ON resistance connections between the input and output ports, this feature minimizes propagation delay and supports high-speed data transfer.
  • Power-Off Protection: The 74FST3244 has power-off protection on both the A and B ports, which ensures that the device remains off if either V<sub>CC input is at GND level.
  • Tri-State Outputs: The 3-state outputs, which can be placed in a high impedance state, allow for easy connection to a bus that might also be connected to other devices.
  • Low Quiescent Power Consumption: This device has a significantly low quiescent current, which makes it suitable for power-sensitive applications.

Applications:

The 74FST3244 is versatile and can be used in various applications, including but not limited to:

  • Bus interface or signal buffering between different voltage domains within telecom, computing, and consumer electronics.
  • Level shifting in multi-voltage systems for industrial controls and automotive sectors.
  • Hot-swapping and hot-docking operations where different voltage planes need interfacing.

With its robust design and ON Semiconductor's commitment to quality, the 74FST3244 is a reliable choice for designers looking to bridge the gap between 5V and 3.3V systems while maintaining signal integrity and speed.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess