EN
  • EN
  • DE

74F366PC

Part No 74F366PC
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Hex Inverter Buffer with 3-STATE Outputs | IC BUFFER INVERT 5.5V 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 6
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74F366
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1131336-74F366PC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F366PC CAD Model

Description

ON Semiconductor 74F366PC Hex Inverter with Open Drain Outputs

The 74F366PC is a high-performance hex inverter integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IC is part of the 74F series, which is renowned for its fast switching speeds and robust performance.

The 74F366PC features six inverting logic gates, each with an open drain output. This configuration allows for multiple outputs to be connected to a single bus line, as the open drain outputs can effectively function as a wired-AND connection when external pull-up resistors are used. This makes the 74F366PC highly versatile in complex logic circuits where such functionality is required.

Constructed with advanced silicon-gate technology, the 74F366PC is capable of operating at a wide voltage range, typically from 4.5V to 5.5V, which makes it compatible with standard TTL (Transistor-Transistor Logic) levels. This ensures that it can be easily integrated into existing systems without the need for level shifting or additional interfacing components.

The device is available in a 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to install on printed circuit boards (PCBs) for prototyping or production purposes. Its compact form factor and the convenience of through-hole technology make it a preferred choice for both hobbyists and professional electronics designers.

Key features of the ON Semiconductor 74F366PC include:

  • Hex inverter logic with open drain outputs
  • High-speed performance
  • Wide operating voltage range (4.5V to 5.5V)
  • Compatibility with TTL logic levels
  • Standard 14-pin DIP packaging for easy PCB mounting
  • Operating temperature range: 0°C to 70°C

This IC is ideal for applications that require high-speed inverting functions with the capability to connect multiple outputs to a common bus line. Its reliability and efficiency make it suitable for use in a wide range of electronic systems, including computers, data processing, and telecommunications equipment.

Overall, the ON Semiconductor 74F366PC is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Its integration of speed, versatility, and compatibility ensures it remains a staple in digital logic design.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4063 $63.2835
105+ $1.1540 $121.1700
155+ $1.1180 $173.2900
215+ $1.0819 $232.6085
280+ $1.0457 $292.7960
370+ $0.9376 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,135 pieces
In Stock: 4,575 pieces Factory Stock: 4,560 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess