EN
  • EN
  • DE

74F257ASJ

Part No 74F257ASJ
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2-Input Multiplexer with 3-STATE Outputs | MULTIPLEXER QUAD 2IN 3ST 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 3mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOP
Family Part Number 74F257
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1131325-74F257ASJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F257ASJ CAD Model

Description

ON Semiconductor 74F257ASJ Quad 2-Input Multiplexer

The ON Semiconductor 74F257ASJ is a high-performance, fast-switching quad 2-input multiplexer that provides the function of four individual 2-input multiplexers in a single package. This device is designed for use in applications requiring a high-speed multiplexing of digital signals. It is particularly useful in the implementation of signal routing, data selection, and communication systems where speed and reliability are critical.

Each multiplexer has two select inputs (S0 and S1), four data inputs (0A, 0B, 1A, 1B, 2A, 2B, 3A, 3B), and one output (Y). The select inputs determine which of the data inputs are connected to the corresponding output. When the select inputs are at a low state, the ‘A’ inputs are selected, and when high, the ‘B’ inputs are connected to the output.

The 74F257ASJ features a 3-state output, which allows for multiple units to be connected to the same output bus, providing a highly flexible and expandable data routing solution. This output can be placed in a high-impedance state, effectively disconnecting the output from the bus, which is particularly useful in shared-bus applications.

Manufactured with ON Semiconductor's advanced technology, the 74F257ASJ offers a robust design with high noise immunity and low power consumption. Its fast switching capability ensures minimal propagation delays, making it an excellent choice for high-speed data processing and communication systems.

The device is packaged in a standard 16-pin SJ package, which is compatible with a wide range of PCB layouts and is easy to integrate into existing designs. The 74F257ASJ operates over a wide temperature range, making it suitable for industrial and commercial applications where environmental conditions may vary.

In summary, the ON Semiconductor 74F257ASJ is a versatile and high-performance quad 2-input multiplexer that offers fast switching, low power consumption, and high noise immunity for various digital multiplexing applications. Its 3-state outputs and wide operating temperature range make it a reliable and flexible solution for designers looking to optimize their digital signal routing needs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess