EN
  • EN
  • DE

74ALVC38MX

Part No 74ALVC38MX
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND OD 4CH 2-INP 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NAND Gate IC 4 Channel Open Drain 14-SOIC
Manufacturer ON Semiconductor
Series 74ALVC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74ALVC38
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908087-74ALVC38MX
Ultra Librarian 3D Model Ultra Librarian 74ALVC38MX CAD Model

Description

ON Semiconductor 74ALVC38MX Quad 2-Input NAND Gate

The ON Semiconductor 74ALVC38MX is a high-performance, quad 2-input NAND gate integrated circuit that belongs to the advanced low-voltage CMOS (ALVC) family. This IC is designed to operate at a voltage range of 1.65V to 3.6V, making it suitable for low-voltage and battery-powered applications where power efficiency is critical. The 74ALVC38MX offers a balanced trade-off between speed and power consumption, providing a fast propagation delay while maintaining low static and dynamic power dissipation.

This product is characterized by its high drive capability, which allows it to drive heavy loads while maintaining fast switching times. The 74ALVC38MX is equipped with inputs and outputs that are tolerant to 5V, providing additional flexibility and compatibility with TTL levels, hence easing integration with older logic families. This feature simplifies the design process for engineers who need to interface with both 3.3V and 5V logic levels.

The ON Semiconductor 74ALVC38MX comes in a compact 14-pin SOIC package, making it suitable for space-constrained applications. The small footprint of the device helps in minimizing PCB space and supports dense circuit designs. The 74ALVC38MX is also available in a TSSOP package, providing options for different board layouts and assembly processes.

With its robust latch-up performance, the 74ALVC38MX ensures stable operation in environments subject to sudden voltage spikes, a common occurrence in industrial and automotive applications. Furthermore, the device has an extended industrial temperature range from -40°C to +85°C, ensuring reliable performance across a wide range of operating conditions.

Applications for the 74ALVC38MX include, but are not limited to, logic level translation, signal gating, input/output buffering, and various other functions within computing, consumer electronics, networking, and telecommunications equipment. Its high-speed operation and power efficiency make it an ideal choice for designers looking to optimize their digital logic systems.

Overall, the ON Semiconductor 74ALVC38MX is a versatile and reliable component for modern digital circuits, offering high-speed performance with low power consumption in a small package.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess