EN
  • EN
  • DE

74ALVC16827MTD

Part No 74ALVC16827MTD
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Voltage 20-Bit Buffer/Line Driver with 3.6V Tolerant Inputs and Outputs | IC BUF NON-INVERT 3.6V 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 74ALVC16827
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1130908-74ALVC16827MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC16827MTD CAD Model

Description

The 74ALVC16827MTD is a high-performance, low-voltage CMOS integrated circuit manufactured by ON Semiconductor. This device is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its low power consumption and high speed operation. It is a 20-bit buffer and line driver designed to provide high drive capability, suitable for interfacing with high-capacity memory modules, bus-oriented systems, and other demanding logic applications.

Key Features:

  • Logic Type: Buffers/Line Drivers, Non-Inverting
  • Number of Elements: 2
  • Number of Bits per Element: 10
  • Output Type: 3-State
  • Voltage - Supply: 1.65V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 56-TSSOP (0.240", 6.10mm Width)
  • Propagation Delay (Max): 3.7ns at 3.3V
  • Current - Output High, Low: ±24mA, ±24mA

Product Advantages:

The 74ALVC16827MTD offers several advantages for high-speed digital systems. Its low-voltage operation minimizes power consumption without sacrificing speed, making it ideal for battery-operated and power-sensitive applications. The device's bus-hold feature eliminates the need for external pull-up or pull-down resistors, which simplifies PCB layout and reduces component count. Furthermore, the 3-state outputs allow for connection to a bus-structured configuration, providing flexibility in system design.

Applications:

With its robust design and versatile features, the 74ALVC16827MTD is suitable for a wide range of applications, including:

  • Memory Address and Data Buffering
  • Bus Interface or Signal Buffering
  • Backplane Driving
  • High-Capacity Data Transmission Systems
  • Telecommunications and Networking Equipment

ON Semiconductor's commitment to quality ensures that the 74ALVC16827MTD meets the stringent requirements of modern digital systems, providing reliable and efficient performance in a compact, surface-mount package.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess