EN
  • EN
  • DE

74ACTQ16543MTD

Part No 74ACTQ16543MTD
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 56TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP
Manufacturer ON Semiconductor
Series 74ACTQ
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-TFSOP (0.240", 6.10mm Width)
Case / Package 56-TSSOP
Family Name 74ACTQ165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 34
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908052-74ACTQ16543MTD
Ultra Librarian 3D Model Ultra Librarian 74ACTQ16543MTD CAD Model

Description

Product Overview: 74ACTQ16543MTD from ON Semiconductor

The 74ACTQ16543MTD is a high-performance, 16-bit transparent D-type latch designed and manufactured by ON Semiconductor. This integrated circuit is part of the 74ACTQ family, which is known for its advanced high-speed CMOS technology. It is ideally suited for interfacing with high-speed microprocessors and can be used in a wide range of applications including memory address latching, data storage, and bus-oriented systems.

Key Features

  • High-Speed Operation: The 74ACTQ16543MTD operates at speeds comparable to other high-speed devices in the market, making it suitable for systems that require fast data processing and low propagation delays.
  • Low Power Consumption: It features a low power consumption profile, which is critical for power-sensitive applications, ensuring efficiency and longer battery life in portable devices.
  • Quiet Series™ Technology: ON Semiconductor's Quiet Series™ technology ensures reduced noise levels during operation, which minimizes potential interference with other components in the system.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up resistors, simplifying design and reducing component count.
  • Non-Inverting Outputs: The 74ACTQ16543MTD features non-inverting outputs, providing a direct correlation between input and output signals for straightforward integration into digital circuits.
  • Multiple Package Options: Available in a 48-pin TSSOP (Thin Shrink Small Outline Package), it offers a compact footprint for space-constrained applications.

Applications

The versatility of the 74ACTQ16543MTD makes it an excellent choice for a variety of applications, including:

  • Data communication systems
  • Memory address latching
  • Buffer registers
  • Microprocessor or microcontroller interface
  • Peripheral driving

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 74ACTQ16543MTD is manufactured under strict quality control standards, ensuring reliability and performance consistency. It is an essential component for designers looking for a robust and reliable solution for high-speed data management and control applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7456 $93.7456
2+ $90.8153 $181.6306
3+ $87.8863 $263.6589
4+ $84.9572 $339.8288
5+ $76.1676 $380.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess