EN
  • EN
  • DE

74AC373PC

Part No 74AC373PC
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Octal Transparent Latch with 3-STATE Outputs | IC LATCH OCT TRANSP 3ST 20-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 7ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74AC373
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1130373-74AC373PC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC373PC CAD Model

Description

ON Semiconductor 74AC373PC: Octal Transparent Latch with 3-State Outputs

The 74AC373PC is a high-performance octal transparent latch designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the AC series, which is known for its advanced high-speed CMOS technology. The device is perfect for applications requiring the capture and holding of data with the added flexibility of 3-state outputs.

This octal transparent latch features eight latches with three-state outputs for bus-oriented applications. The 74AC373PC comes in a 20-pin DIP (Dual In-line Package), making it compatible with breadboards and standard socket layouts, which simplifies prototyping and production phases.

Key Features

  • Transparent Latching Mechanism: The latches are transparent, which means data on the input can be seen on the output when the Latch Enable (LE) input is HIGH. The data is held stable on the output when LE is taken LOW.
  • 3-State Outputs: The outputs can be put in a high impedance state, effectively disconnecting them from the bus. This is critical for bus systems where multiple devices need to share the same bus lines without interfering with each other.
  • High-Speed Operation: The 74AC373PC is capable of operating at high speeds, which is essential for modern high-performance electronic systems.
  • Wide Operating Voltage Range: The device can operate with a supply voltage ranging from 2V to 6V, providing design flexibility for various applications.
  • Low Power Consumption: The low power requirements of the 74AC373PC align with the demands of energy-conscious designs, making it suitable for battery-operated devices.

Applications

The 74AC373PC is versatile and can be used in a variety of applications, including:

  • Memory address latching
  • Data storage and transfer
  • Bus interface and buffer logic
  • Microprocessor or microcontroller interface systems

With its robust design and ON Semiconductor's commitment to quality, the 74AC373PC is a reliable choice for engineers and designers looking to implement octal transparent latches with 3-state outputs in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess