EN
  • EN
  • DE

74AC245MTC

Part No 74AC245MTC
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 6V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Manufacturer ON Semiconductor
Series 74AC
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74AC245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AC245MTC-ND, 74AC245MTCFS
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908027-74AC245MTC
Ultra Librarian 3D Model Ultra Librarian 74AC245MTC CAD Model

Description

Product Overview: 74AC245MTC from ON Semiconductor

The 74AC245MTC is a high-performance, octal bidirectional transceiver from ON Semiconductor, designed to provide efficient data transfer between systems. This integrated circuit is a key component in applications where data needs to be sent or received across two buses. The device features eight non-inverting bidirectional buffers with 3-state outputs and is optimized for use in high-speed memory buffering tasks, bus isolation, and other data communication roles.

Key Features

  • Octal Bidirectional Transceiver: The device contains eight bidirectional data lines that allow for versatile data flow management.
  • 3-State Outputs: Each buffer has a corresponding 3-state output that enables connection to a bus without affecting the bus's state when the output is disabled.
  • High-Speed Operation: The 74AC245MTC is designed to operate at high speeds, ensuring quick data transfer and minimizing latency.
  • Wide Operating Voltage Range: It operates across a wide voltage range, accommodating various system requirements.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for energy-sensitive applications.

Applications

The 74AC245MTC is commonly used in a variety of electronic systems, including:

  • Memory buffering interfaces
  • Data communication systems
  • Bus isolation
  • Input/output port expansions
  • Backplane drivers

Product Specifications

The 74AC245MTC offers a robust set of specifications that make it a reliable choice for high-speed data transfer applications:

  • Package Type: TSSOP-20
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 2.0V to 6.0V

With its combination of speed, versatility, and reliability, the 74AC245MTC from ON Semiconductor is an ideal solution for designers looking to implement efficient data transceivers in their digital systems. Its ability to interface with various logic families further enhances its utility in complex electronic environments.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5960 $50.6600
205+ $0.4890 $100.2450
320+ $0.4737 $151.5840
440+ $0.4585 $201.7400
565+ $0.4432 $250.4080
760+ $0.3973 $301.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess