Product Overview: 74AC02SJR from ON Semiconductor
The 74AC02SJR is a high-performance, Quad 2-Input NOR Gate integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This IC is part of the AC series, which is renowned for its robust logic functions and high-speed operation.
Key Features
- Logic Type: Quad 2-Input NOR Gate
- Package: SOP-14 (Small Outline Package)
- Operating Voltage Range: 2V to 6V
- High-Speed Performance: tPD = 4.5 ns (Typ) at VCC = 5V
- Drive Capability: Can drive up to 10 LSTTL loads
- Temperature Range: -40°C to +85°C
Applications
The 74AC02SJR is versatile in its applications, suitable for various digital logic systems where high-speed NOR logic is required. It is commonly used in:
- Computing Systems
- Telecommunications
- Signal Processing
- Control Systems
- Medical Equipment
Quality and Reliability
ON Semiconductor's commitment to quality is evident in the 74AC02SJR, which is designed to meet the stringent requirements of the electronics industry. The device's performance is guaranteed over the specified temperature and voltage ranges, ensuring reliability in even the most demanding environments.
Environmental Compliance
The 74AC02SJR adheres to environmental standards, reflecting ON Semiconductor's dedication to sustainability. This product is compliant with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in green applications.
Ordering Information
To order the 74AC02SJR, or to obtain more information about pricing and availability, please visit ON Semiconductor's official website or contact an authorized distributor. Ensure that you are receiving genuine ON Semiconductor products for optimal performance and reliability.
Note: The above description is for informational purposes only and does not constitute any technical advice or a binding offer from ON Semiconductor.