Product Overview: 54LS04J Hex Inverter
The 54LS04J is a high-performance hex inverter integrated circuit designed and manufactured by ON Semiconductor, a trusted leader in semiconductor solutions. This device consists of six independent inverters and is a critical component for various digital applications. The 54LS04J is designed to operate over a wide range of supply voltages, making it highly versatile for different electronic environments.
Key Features
- Logic Type: Hex Inverter
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
- Logic Case Style: J-Lead Ceramic Package
- Propagation Delay: Fast switching times for high-speed operations
- Mounting Type: Through-Hole
Performance and Quality
The 54LS04J hex inverter is designed to deliver optimal performance with a focus on speed and power efficiency. Its fast propagation delay ensures that the signals are inverted with minimal time lag, which is essential for high-speed digital circuits. Additionally, the device is fabricated with ON Semiconductor's proven technology, ensuring high reliability and consistent performance across different units.
Applications
This versatile component is used in a wide array of applications, including:
- Logic inversion
- Signal conditioning
- Oscillator circuits
- Pulse shaping
- Waveform generation
Environmental and Regulatory Compliance
The 54LS04J is designed to meet stringent environmental and regulatory standards. ON Semiconductor is committed to providing environmentally friendly products that comply with global regulations. This commitment ensures that the 54LS04J not only meets the technical requirements of your project but also aligns with eco-friendly initiatives.
Conclusion
The 54LS04J from ON Semiconductor is a robust and reliable choice for designers who require a high-performance hex inverter. Its wide operating temperature range, fast switching times, and adherence to environmental standards make it an excellent choice for demanding applications that require precise logic inversion.