EN
  • EN
  • DE

TPS2000CDGNR

Part No TPS2000CDGNR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SW USB 2.87A 1CH 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 69 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 033585-TPS2000CDGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2000CDGNR CAD Model

Description

The TPS2000CDGNR is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from Texas Instruments. This integrated circuit (IC) is designed to provide a highly efficient, fast transient response power solution for various applications, including computing, networking, and telecommunication infrastructure.

Key Features

  • Input Voltage Range: The TPS2000CDGNR operates over a wide input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • Output Voltage: This regulator offers a programmable output voltage, allowing for customization to meet the needs of specific circuit designs.
  • High Efficiency: With its D-CAP2™ mode operation, the TPS2000CDGNR achieves high efficiency, which is crucial for reducing heat and improving system reliability.
  • Fast Transient Response: The device's adaptive on-time control architecture provides a fast transient response, which is essential for maintaining voltage stability during rapid load changes.
  • Thermal Management: The IC incorporates thermal shutdown and overcurrent protection, ensuring safe operation under abnormal conditions.
  • Package: It is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

The TPS2000CDGNR is ideal for a range of applications that require efficient power management and a quick transient response. Typical applications include:

  • Computing systems such as servers and desktops
  • Networking equipment including switches and routers
  • Telecommunication infrastructure like base stations and transmission equipment
  • Point-of-load conversions in various electronic systems

Why Choose TPS2000CDGNR?

Choosing the TPS2000CDGNR from Texas Instruments means selecting a product known for its reliability, efficiency, and cutting-edge technology. Texas Instruments' commitment to quality ensures that this voltage regulator IC will deliver consistent performance and longevity, making it a smart choice for designers seeking a robust power management solution.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7224 $50.5680
170+ $0.5927 $100.7590
265+ $0.5742 $152.1630
360+ $0.5557 $200.0520
470+ $0.5372 $252.4840
625+ $0.4816 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess