Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 052842-4021BCP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4021BCP CAD Model

Description

ON Semiconductor 4021BCP Integrated Circuit

The ON Semiconductor 4021BCP is a versatile and high-performance 8-stage static shift register that features serial and parallel inputs, serial outputs, and direct overriding clear. Ideal for a wide range of applications, this integrated circuit (IC) is designed to provide reliable and efficient performance in data storage, transfer, and manipulation tasks.

Key Features

  • 8-Bit Serial Shift Register: The 4021BCP is capable of handling 8 bits of serial data, making it suitable for various digital processes that require serial-to-parallel conversion.
  • Parallel Inputs: In addition to its serial input capabilities, this IC also supports parallel inputs, allowing for flexible data handling and increased throughput.
  • Serial Outputs: It provides serial outputs for cascading multiple devices, enabling the creation of longer shift registers or complex data processing chains.
  • Direct Clear Function: The IC includes a direct overriding clear function, which allows users to quickly reset the register, ensuring efficient data management and control.
  • Wide Operating Voltage Range: The 4021BCP operates over a broad voltage range, accommodating various power supply levels and ensuring compatibility with a range of electronic systems.
  • Durable and Reliable: Manufactured by ON Semiconductor, a leader in the semiconductor industry, this IC is built to last and perform reliably in demanding conditions.

Applications

The ON Semiconductor 4021BCP is suitable for a multitude of applications, including:

  • Remote Control Systems
  • Data Acquisition Systems
  • Analog-to-Digital Converters
  • Sequential Control Machines
  • Instrumentation and Test Equipment

With its combination of features and ON Semiconductor's reputation for quality, the 4021BCP is an excellent choice for designers and engineers looking to implement a reliable shift register in their digital logic circuits.

You May Also Be Interested in

Texas Instruments
8BIT SHIFT REGISTERS WITH 3 STATE OUTPUT REGISTERS
Lowest to $0.4578
ECAD model for SN74HC595NSR
STMicroelectronics
IC SHIFT REG 8-BIT SIPO 14-TSSOP / 8 BIT SIPO SHIFT REGISTER
Lowest to $0.3014
ECAD model for M74HC164TTR
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC T/R
Lowest to $0.1086
ECAD model for SN74HC595DTE4
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $1.4142
ECAD model for 74AHCT594BQ,115
Toshiba Semiconductor and Storage
Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin PDIP Tube
Need more? Email Us
ECAD model for TC74HC299AP(F)
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Lowest to $0.1964
ECAD model for SN74HC165DRG3
Nexperia USA Inc.
IC SHFT REG TRI-STATE 8BIT 16-SO
Lowest to $0.2399
ECAD model for 74HCT595D-Q100,118
Texas Instruments
IC SERIAL-OUT SHIFT-REG 24-DIP / 16-BIT SHIFT REGISTERS
Need more? Email Us
ECAD model for SN74LS674N
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2743
ECAD model for MC74HC595ADR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention