EN
  • EN
  • DE

2SK583-MTK-AA

Part No 2SK583-MTK-AA
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description N-CHANNEL MOSFET / Mosfet Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 2SK583
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 855449-2SK583-MTK-AA
Ultra Librarian 3D Model Ultra Librarian 2SK583-MTK-AA CAD Model

Description

The 2SK583-MTK-AA by ON Semiconductor is a cutting-edge field-effect transistor (FET) designed for high-efficiency applications requiring a robust and reliable semiconductor device. This FET is part of ON Semiconductor's extensive portfolio of electronic components that are known for their quality, durability, and performance in various electronic circuits and systems.

Key Features

  • High Current Capability: This FET is capable of handling a high amount of current, making it suitable for power-intensive applications.
  • Low On-Resistance: The device boasts a low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • Fast Switching Speed: The 2SK583-MTK-AA is designed for fast switching, enabling quick response times in applications that require rapid power modulation.
  • High-Temperature Operation: With the ability to operate effectively at high temperatures, this FET is ideal for environments where thermal management is a concern.
  • Durable Construction: Built with ON Semiconductor's commitment to quality, this FET offers a long operational life and consistent performance.

Applications

The versatility of the 2SK583-MTK-AA allows it to be utilized in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive electronics
  • Renewable energy systems

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 60V
Continuous Drain Current (ID) 30A
Power Dissipation (PD) 45W
Operating Temperature Range -55°C to +150°C
Configuration Single

The 2SK583-MTK-AA from ON Semiconductor is a premier choice for designers and engineers looking for a high-performance FET that does not compromise on efficiency or reliability. Its robust design and superior electrical characteristics ensure that it can meet the demands of the most challenging electronic applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 6.9A 8-Pin SOIC
Need more? Email Us
Infineon Technologies
Power MOSFET(Vdss=-12V) | MOSFET 2P-CH 12V 5.5A 8-TSSOP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Microchip Technology
Six Pair, N- and P-Channel Enhancement-Mode MOSFET | MOSFET 6N/6P-CH 200V 56VQFN
Lowest to $15.6410
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 7.5A/6.6A
Lowest to $83.0110
Alpha & Omega Semiconductor Inc.
MOSFET N/P-CH 30V 8SOIC / Trans MOSFET N/P-CH 30V 7.5A/5.6A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
MOSFET 2N-CH 20V 6A 8-DFN
Lowest to $0.3746

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2571 $58.6278
44+ $2.6727 $117.5988
67+ $2.5895 $173.4965
93+ $2.5064 $233.0952
120+ $2.4220 $290.6400
160+ $2.1714 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess