EN
  • EN
  • DE

2SJ419-TL

Part No 2SJ419-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158621-2SJ419-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ419-TL CAD Model

Description

ON Semiconductor 2SJ419-TL P-Channel MOSFET

The 2SJ419-TL from ON Semiconductor is a high-performance P-Channel MOSFET that offers excellent power efficiency and reliability for a wide range of applications. Designed with advanced semiconductor technology, this MOSFET is an ideal choice for designers looking for a component that provides efficient power management and control in their electronic circuits.

Key Features

  • Low On-Resistance: The 2SJ419-TL features a low on-resistance, which minimizes power losses during operation, enhancing overall energy efficiency.
  • High-Speed Switching: Its fast switching capabilities make it suitable for high-frequency applications, ensuring swift transitions between on and off states.
  • Gate Charge: The device has been optimized for reduced gate charge, which facilitates lower switching losses and better performance in applications where switching speed is critical.
  • Voltage and Current Ratings: This MOSFET can handle drain-source voltages up to -60V, with a continuous drain current of -12A, making it robust for handling high-power tasks.
  • Package: The 2SJ419-TL comes in a compact surface-mount package, allowing for efficient use of PCB space and ease of integration into various electronic designs.

Applications

The versatility of the 2SJ419-TL P-Channel MOSFET makes it suitable for a diverse range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Motor Control Circuits
  • Load Switching
  • Battery Management
  • Switch Mode Power Supplies (SMPS)

Reliability and Performance

ON Semiconductor is known for its commitment to quality, and the 2SJ419-TL is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding situations. With its combination of efficiency, speed, and power handling capabilities, the 2SJ419-TL is an excellent choice for your next design project.

Whether you are developing power supplies, working on energy-efficient motor controls, or creating sophisticated battery management systems, the 2SJ419-TL P-Channel MOSFET from ON Semiconductor is a component that can help you achieve your design goals with confidence.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
Lowest to $0.7335
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3118 $58.4298
27+ $4.3590 $117.6930
42+ $4.2227 $177.3534
57+ $4.0864 $232.9248
74+ $3.9501 $292.3074
98+ $3.5412 $347.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess